EN
  • EN
  • DE

IBM25PPC750FX-GB0133T

Part No IBM25PPC750FX-GB0133T
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994083-IBM25PPC750FX-GB0133T
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IBM25PPC750FX-GB0133T CAD Model

Description

The IBM25PPC750FX-GB0133T is a PowerPC 750FX embedded processor offered by Rochester Electronics. This processor, part of the PowerPC 750 family, is known for its robust performance and is used in a variety of embedded applications. Rochester Electronics provides this component to support legacy systems and ensure its availability for long-term projects. The 750FX is known for a higher clock speed compared to the 750CXe, providing more processing power.

Applications

  • Networking Infrastructure
  • Telecommunications Equipment
  • Industrial Automation Systems
  • Aerospace and Defense Systems
  • Medical Imaging Equipment

Features

  • PowerPC 750FX Core
  • Integrated L2 Cache
  • High Clock Frequency
  • 32-bit Instruction Set Architecture
  • Flexible Memory Interface
  • Power Management Capabilities

Benefits

  • Continued Availability: Rochester Electronics ensures the long-term availability of this processor, crucial for sustaining existing product lines.
  • High Performance: The PowerPC 750FX core offers enhanced performance compared to previous generations.
  • Reduced Development Costs: The readily available processor allows for continued support and development of existing systems without redesign.
  • Long-Term Support: Rochester Electronics provides ongoing support for this processor, minimizing obsolescence risks.
  • Reliable Operation: The processor is designed for reliable operation in demanding embedded environments.

Technical Specifications

The IBM25PPC750FX-GB0133T features the PowerPC 750FX core with an integrated L2 cache (typically 512KB or 1MB). The clock frequency is higher than the 750CXe variant, often in the range of 600MHz to 1GHz. It supports a 32-bit data bus and operates at a specific voltage detailed in the original IBM/Freescale documentation. The package type is typically a BGA. Power consumption varies depending on the operating frequency and workload. Consult Rochester Electronics for access to detailed technical specifications and documentation.

The IBM25PPC750FX-GB0133T from Rochester Electronics provides a reliable solution for applications requiring the PowerPC 750FX processor, particularly where long-term availability and support are essential.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,298 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess