EN
  • EN
  • DE

LM104H/883C

Part No LM104H/883C
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Description Negative Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018912-LM104H/883C
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM104H/883C CAD Model

Description

The LM104H/883C is a precision operational amplifier, often sourced by Rochester Electronics as a continued supply of discontinued parts. Designed for high-accuracy applications, its /883C designation signifies compliance with military-grade standards, making it suitable for use in demanding environments requiring high reliability and performance.

Applications

  • Precision instrumentation amplifiers
  • High-accuracy voltage regulators
  • Data acquisition systems
  • Analog computing circuits
  • Military and aerospace equipment
  • Medical instrumentation
  • Strain gauge amplifiers

Features

  • High Gain: Provides substantial open-loop voltage gain for precision amplification.
  • Low Input Offset Voltage: Minimizes DC errors in signal amplification.
  • Low Input Bias Current: Reduces errors due to input bias currents.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode signals, improving signal accuracy.
  • Wide Input Voltage Range: Accommodates a wide range of input signal levels.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.
  • 883C Processing: Compliant with MIL-STD-883C, ensuring high reliability and performance in harsh environments.

Benefits

  • Accurate Signal Amplification: Provides precise amplification of analog signals with minimal error.
  • Improved System Performance: Enhances the performance of analog circuits by reducing noise and distortion.
  • Enhanced Reliability: 883C processing ensures reliable operation in military and aerospace applications.
  • Versatile Application: Suitable for a wide range of precision analog applications.
  • Continued Availability: Rochester Electronics provides a continued source for this discontinued part, ensuring long-term support for existing systems.

Additional Details

The LM104H/883C is typically packaged in a hermetically sealed metal can package for maximum environmental protection. The /883C designation indicates that the device has undergone stringent testing and screening to meet military standards. It generally operates with dual power supplies. Its key specifications include input offset voltage drift, input bias current drift, and open-loop gain stability. Proper bypassing of the power supply pins is crucial for stable and accurate performance. Because Rochester Electronics sources this part, verifying its specifications and testing procedures is essential to ensure it meets the original manufacturer's standards or application requirements.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess