EN
  • EN
  • DE
  • IT

LM121H

Part No LM121H
Manufacturer Rochester Electronics
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201399-LM121H
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM121H CAD Model

Description

The LM121H is a power operational amplifier manufactured by Rochester Electronics. This amplifier is designed for applications requiring high output current and voltage, making it suitable for driving inductive loads and high-power actuators.

Applications

  • Servo amplifiers: Drives servo motors in robotic and automation systems.
  • Audio amplifiers: Powers loudspeakers in high-fidelity audio equipment.
  • Voltage regulators: Used in high-current voltage regulation circuits.
  • Power supplies: Provides output amplification in power supply designs.
  • Motor control: Drives DC motors in various motor control applications.

Features

  • High output current: Delivers significant current to drive demanding loads.
  • High output voltage: Operates at high voltage levels, suitable for high-power applications.
  • Wide bandwidth: Provides good frequency response for audio and other applications.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.
  • Thermal shutdown: Prevents overheating by shutting down the amplifier when the temperature exceeds a safe limit.

Benefits

  • Drives inductive loads: Can effectively drive motors, solenoids, and other inductive components.
  • Provides high power output: Delivers the power needed for demanding applications.
  • Ensures reliable operation: Offers protection against short circuits and overheating.
  • Simplifies circuit design: Reduces the need for external components in many applications.
  • Enhances system performance: Improves the performance of servo systems, audio amplifiers, and other applications.

Additional Details

The LM121H typically operates with a supply voltage range of ±15V to ±40V. The output current can reach several Amperes. It requires a heatsink for proper thermal management, especially at high power levels. It comes in a hermetically sealed package. The device boasts a high slew rate. It also feature low distortion characteristics.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess