EN
  • EN
  • DE

LM710H/883C

Part No LM710H/883C
Manufacturer Rochester Electronics
Catalog Linear - Comparators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999581-LM710H/883C
Categories Linear - Comparators
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM710H/883C CAD Model

Description

The LM710H/883C is a high-performance operational amplifier manufactured by Rochester Electronics. This precision amplifier is designed for applications demanding high gain, low offset voltage, and excellent stability over a wide temperature range. The /883C designation indicates compliance with military-grade specifications, ensuring reliable performance in harsh environments.

Applications

  • Precision instrumentation: Used in applications requiring accurate signal amplification and conditioning.
  • Military and aerospace systems: Suitable for applications where reliability and performance are critical.
  • Data acquisition systems: Amplifies analog signals for digitization by analog-to-digital converters (ADCs).
  • Medical equipment: Used in sensitive medical devices requiring precise signal processing.
  • Test and measurement equipment: Provides accurate amplification for various testing applications.

Features

  • High Open-Loop Gain: Provides significant amplification for small input signals.
  • Low Input Offset Voltage: Minimizes errors caused by input voltage offsets.
  • Wide Input Voltage Range: Accommodates a variety of input signal levels.
  • High Slew Rate: Enables fast response to changing input signals.
  • Short-Circuit Protection: Protects the amplifier from damage due to output shorts.
  • 883C Military Standard: Meets stringent military specifications for reliability and performance.

Benefits

  • Accurate Signal Amplification: Ensures precise and reliable signal processing.
  • High Reliability: Meets military-grade standards for performance in harsh environments.
  • Versatile Application: Suitable for a wide range of applications requiring high-performance amplification.
  • Improved Signal-to-Noise Ratio: Low noise characteristics enhance signal clarity.
  • Stable Operation: Maintains consistent performance over a wide temperature range.

Additional Details

The LM710H/883C typically operates with a dual supply voltage, such as ±15V. It is available in a hermetically sealed metal can package (TO-5). The operating temperature range is typically -55°C to +125°C. The high open-loop gain and low input offset voltage make it suitable for demanding applications requiring precise signal amplification. Consult the datasheet for specific electrical characteristics and application recommendations. Common mode rejection ratio and power supply rejection ratio are also critical performance parameters.

You May Also Be Interested in

Renesas Electronics America
Lowest to $1.8203
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
NJR Corporation/NJRC
Need more? Email Us
Micrel
Lowest to $0.2645
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR CML UFAST 16-LFCSP
Lowest to $42.2015
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess