EN
  • EN
  • DE
  • IT

LM741AH/883

Part No LM741AH/883
Manufacturer Rochester Electronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014695-LM741AH/883
Categories OEM Parts(J-L)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM741AH/883 CAD Model

Description

The LM741AH/883 is a general-purpose operational amplifier (op-amp) manufactured by Rochester Electronics. This op-amp is a high-performance device suitable for a wide range of analog applications. The '/883' designation indicates that this part meets stringent military-grade specifications, ensuring high reliability and performance in demanding environments.

Applications

  • Amplifiers
  • Voltage followers
  • Active filters
  • Oscillators
  • Comparators
  • Instrumentation amplifiers

Features

  • Internal frequency compensation: Simplifies circuit design and reduces the need for external components.
  • Short-circuit protection: Protects the amplifier from damage due to output short circuits.
  • Offset voltage null capability: Allows for adjustment of the output offset voltage to improve accuracy.
  • Wide input voltage range: Operates with a wide range of input voltages.
  • High open-loop gain: Provides high amplification for accurate signal processing.
  • Military-grade specifications (/883): Meets stringent military standards for reliability and performance.

Benefits

  • Versatile: Suitable for a wide range of analog applications.
  • Easy to use: Internal frequency compensation simplifies circuit design.
  • Reliable: Short-circuit protection and military-grade specifications ensure reliable operation.
  • Accurate: Offset voltage null capability allows for improved accuracy.
  • Robust: Can operate under various voltage conditions and is protected against output shorts.

Additional Details

The LM741AH/883 typically operates with a dual power supply (e.g., ±15V). It is commonly available in a hermetically sealed package, such as a metal can or ceramic DIP. The '/883' designation signifies that the part has undergone rigorous testing and screening to meet military standards for temperature range, shock, vibration, and other environmental factors. It is important to consult the datasheet for specific electrical characteristics, such as input bias current, input offset voltage, and supply current, to ensure proper circuit design and operation. It's commonly used in high-reliability applications such as aerospace, defense, and other critical systems.

You May Also Be Interested in

Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
Intel
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7092
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Linear Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess