EN
  • EN
  • DE
  • IT

TPS65910A31A1RSLR

Part No TPS65910A31A1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 4DCDC/8 LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034532-TPS65910A31A1RSLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65910A31A1RSLR CAD Model

Description

Product Overview: TPS65910A31A1RSLR by Texas Instruments

The TPS65910A31A1RSLR is a highly integrated power management IC designed by Texas Instruments, tailored specifically for applications in portable and battery-powered electronics. This advanced device features a range of power solutions, including voltage regulators, power sequencing, and system control functionality that are essential for powering the various subsystems within complex electronic devices.

Key Features:

  • Multiple Power Rails: The TPS65910A31A1RSLR contains four configurable step-down converters for core voltage, memory, I/O, and system power. Additionally, there are eight LDO regulators for finer power management requirements.
  • Integrated Power Sequencing: With its built-in power sequencer, it ensures that voltage rails are enabled in the correct order, which is crucial for the proper startup and operation of multi-rail systems.
  • Flexible Configuration: The device can be configured via I2C interface or through EEPROM, allowing for a versatile and adaptable power management solution that can be tailored to specific system needs.
  • SmartReflex™ Technology: Incorporates Texas Instruments' SmartReflex technology for advanced power saving and efficiency, optimizing performance versus power consumption.
  • Real-Time Clock (RTC): An integrated RTC provides timekeeping functionality, which is essential for applications that require time-based operations.

Applications:

The TPS65910A31A1RSLR is ideal for a wide range of applications including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Other Portable Electronics

Package and Availability:

This power management IC is offered in a compact QFN package, ensuring minimal footprint on the PCB and is suitable for space-constrained applications. The TPS65910A31A1RSLR is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

Conclusion:

With its comprehensive set of features, the TPS65910A31A1RSLR from Texas Instruments stands out as a robust and reliable power management solution for designers looking to optimize the power efficiency and functionality of their portable and battery-powered devices.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0956 $54.7800
115+ $0.8989 $103.3735
175+ $0.8708 $152.3900
240+ $0.8428 $202.2720
310+ $0.8147 $252.5570
415+ $0.7304 $303.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess