EN
  • EN
  • DE

MC68HC05C9ACFN

Part No MC68HC05C9ACFN
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description 8-BIT Mrom 4.2 Mhz Microcontroller PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 973827-MC68HC05C9ACFN
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC05C9ACFN CAD Model

Description

The MC68HC05C9ACFN is an 8-bit microcontroller unit (MCU) manufactured by Motorola (now Rochester Electronics). It is part of the MC68HC05 family, known for its cost-effectiveness and versatility in embedded control applications. This MCU integrates a central processing unit (CPU), memory, and various peripherals on a single chip.

Applications:

  • Consumer Electronics: Control of household appliances, remote controls, and other electronic devices.
  • Automotive Electronics: Engine control units (ECUs), dashboard controls, and other in-vehicle systems.
  • Industrial Automation: Process control, motor control, and data acquisition systems.
  • Medical Devices: Monitoring equipment, diagnostic tools, and therapeutic devices.
  • Security Systems: Alarm systems, access control systems, and surveillance equipment.

Features:

  • 8-Bit CPU: Provides sufficient processing power for a wide range of embedded applications.
  • On-Chip Memory: Includes RAM and ROM for program storage and data manipulation.
  • Timers/Counters: Used for timing events, generating PWM signals, and counting external pulses.
  • Serial Communication Interface: Enables communication with other devices using UART or SPI protocols.
  • Analog-to-Digital Converter (ADC): Converts analog signals into digital data for processing.
  • Input/Output (I/O) Ports: Allow the MCU to interact with external devices.
  • Interrupt Handling: Responds to external events in real-time.

Benefits:

  • Cost-Effective Solution: Integrates multiple functions on a single chip, reducing system cost.
  • Versatile Applications: Suitable for a wide range of embedded control applications.
  • Easy to Program: Uses a relatively simple instruction set, making it easy to develop software.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Reliable Performance: Designed for reliable operation in harsh environments.

Additional Details:

The MC68HC05C9ACFN operates at a specific clock frequency and voltage range, as detailed in the product datasheet. It is available in various package options, including DIP and surface-mount packages. The memory map, interrupt vectors, and peripheral register configurations are also detailed in the datasheet. It is commonly used in applications requiring low power consumption and real-time control capabilities. Development tools, such as assemblers and debuggers, are available to support software development.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Meled
Lowest to $0.1103
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0464 $60.6960
35+ $3.3202 $116.2070
54+ $3.2164 $173.6856
75+ $3.1127 $233.4525
96+ $3.0089 $288.8544
129+ $2.6976 $347.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess