EN
  • EN
  • DE

MC68HC705BD3P

Part No MC68HC705BD3P
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Description Microcontroller, 8-Bit, OTPROM, 6805 CPU, 2.1MHz, HCMOS, PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971250-MC68HC705BD3P
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC68HC705BD3P CAD Model

Description

The MC68HC705BD3P is an 8-bit microcontroller unit (MCU) from the M68HC05 family, now manufactured by Rochester Electronics. This device is based on the popular M6805 architecture and is designed for a wide range of embedded control applications. Rochester Electronics continues to manufacture this part, ensuring its availability for long-term projects and legacy systems.

Applications:

  • Industrial Control Systems: Used in various industrial automation and control applications.
  • Consumer Electronics: Found in appliances, remote controls, and other consumer products.
  • Automotive Systems: Employed in simple automotive control functions.
  • Instrumentation: Utilized in measurement and instrumentation equipment.
  • Legacy System Support: Ideal for maintaining and repairing older systems that rely on this specific MCU.

Features:

  • 8-Bit CPU: Based on the M6805 instruction set.
  • On-Chip Memory: Includes both ROM/EPROM and RAM.
  • I/O Ports: Multiple programmable input/output ports for interfacing with external devices.
  • Timer/Counter: Features an integrated timer/counter for timing and control functions.
  • Serial Communication Interface: Supports serial communication protocols.
  • Low Power Consumption: Designed for low-power applications.

Benefits:

  • Versatile Architecture: Suitable for a wide range of embedded control applications.
  • Cost-Effective Solution: Provides a balance of performance and cost.
  • Easy to Program: Well-documented instruction set and development tools available.
  • Reliable Performance: Proven architecture for stable and reliable operation.
  • Long-Term Availability: Manufactured by Rochester Electronics, ensuring continued supply.

Technical Specifications:

The MC68HC705BD3P typically operates at a clock frequency of around 2 MHz. It features on-chip ROM/EPROM for program storage and RAM for data storage. The number of I/O ports varies depending on the specific package. The timer/counter provides programmable timing intervals. The serial communication interface supports asynchronous communication. The device is packaged in a DIP or SOIC package for easy integration into circuit boards. It requires a single 5V power supply. The microcontroller also includes interrupt capabilities for responding to external events.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
256kbit FRAM with I2C serial interface, 5V - SOP8 BULK
Lowest to $4.3334
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Multicomp
Switch, Rotary, Kink, 10X10, 16 Pos, 3X3
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1113

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess