The MC68HC705BD7B is an 8-bit microcontroller unit (MCU) manufactured by Rochester Electronics. This MCU is part of the Motorola 68HC05 family, known for its use in a variety of embedded systems and control applications, particularly those requiring low cost and low power consumption.
Applications:
- Remote controls
- Small appliance control
- Automotive dashboard instruments
- Security systems
- Industrial control systems
Features:
- 8-bit CPU core (68HC05 architecture)
- On-chip ROM (Read-Only Memory) or EPROM (Erasable Programmable Read-Only Memory)
- On-chip RAM (Random-Access Memory)
- I/O ports for interfacing with external peripherals
- Timer system
- Serial communication interface (SCI)
- Analog-to-digital converter (ADC)
- Interrupt handling capability
Benefits:
- Cost-effective solution for embedded control applications
- Low power consumption for battery-powered devices
- Integrated peripherals reduce external component count
- Flexible programming options
- Wide operating voltage range
Additional Details:
The MC68HC705BD7B's specifications are detailed in the technical documentation provided by Rochester Electronics (or the original Motorola documentation). Parameters include clock frequency, memory size, number of I/O pins, and power consumption characteristics. The device has a comprehensive instruction set designed for efficient control operations. The MCU's architecture allows for direct memory access and supports various addressing modes. The package type and pinout are also specified in the datasheet.