EN
  • EN
  • DE

MC74F126DR2

Part No MC74F126DR2
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077720-MC74F126DR2
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F126DR2 CAD Model

Description

The MC74F126DR2 is a quad buffer gate with 3-state outputs manufactured by Rochester Electronics. This device belongs to the 74F family, known for its high-speed performance. It contains four independent buffer gates, each with its own input and output, and a common output enable control. When the output enable is active, the buffer passes the input signal to the output. When the output enable is inactive, the output is in a high-impedance state, allowing multiple devices to share the same bus.

Applications

  • Bus Driving: Used to drive signals onto a shared bus.
  • Memory Addressing: Employed in memory address decoding and multiplexing.
  • Data Multiplexing: Utilized for selecting one of multiple data sources.
  • Line Driving: Used to drive long lines or cables.
  • Isolation Buffering: Used to isolate sensitive circuits from external loads.

Features

  • Quad Buffer: Contains four independent buffer gates.
  • 3-State Outputs: Outputs can be high, low, or high-impedance.
  • High-Speed Operation: Offers fast switching speeds, typical of the 74F family.
  • TTL Compatible: Compatible with standard TTL logic levels.
  • Low Output Impedance: Provides good signal driving capability.

Benefits

  • Bus Sharing: 3-state outputs allow multiple devices to share the same bus.
  • Improved System Performance: High-speed operation reduces propagation delays.
  • Simplified Design: Reduces component count and simplifies circuit layout.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Flexible Configuration: Can be used in a variety of applications due to its versatile 3-state outputs.

Additional Details

The MC74F126DR2 is typically available in a SOIC (Small Outline Integrated Circuit) package. The output enable pin controls all four buffers simultaneously. The high-impedance state allows for disconnecting the output from the bus, preventing signal contention. Understanding the timing characteristics of the enable and disable functions is crucial for proper operation in bus-oriented systems. This device is essential in applications where multiple devices need to share a common data path.

You May Also Be Interested in

SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess