EN
  • EN
  • DE

MC74F151DR2

Part No MC74F151DR2
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077727-MC74F151DR2
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F151DR2 CAD Model

Description

The MC74F151DR2 is an 8-input multiplexer manufactured by Rochester Electronics. It belongs to the 74F family, known for its high-speed performance. This device selects one of eight data inputs based on a 3-bit address (select) input and routes it to a single output. It also features a strobe (enable) input that, when inactive, forces the output low.

Applications

  • Data Selection: Selects one of several data sources for processing.
  • Address Decoding: Implements address decoding functions in memory systems.
  • Logic Function Generation: Generates arbitrary logic functions.
  • Parallel-to-Serial Conversion: Converts parallel data to serial data.
  • Digital Routing: Routes digital signals in complex systems.

Features

  • 8-Input Multiplexer: Selects one of eight data inputs.
  • 3-Bit Address Input: Uses a 3-bit address to select the input.
  • Strobe (Enable) Input: Disables the output when inactive.
  • High-Speed Operation: Offers fast switching speeds, typical of the 74F family.
  • TTL Compatible: Compatible with standard TTL logic levels.

Benefits

  • Versatile Data Selection: Provides a flexible way to select data from multiple sources.
  • Simplified Design: Reduces component count and simplifies circuit layout.
  • High Performance: Fast switching speeds enable high-speed system operation.
  • Easy Integration: TTL compatibility simplifies integration with other logic devices.
  • Efficient Logic Implementation: Simplifies the implementation of complex logic functions.

Additional Details

The MC74F151DR2 is typically available in a SOIC (Small Outline Integrated Circuit) package. The output is enabled only when the strobe input is active (low). The 3-bit address input determines which of the eight data inputs is routed to the output. This device is a fundamental building block in many digital systems, providing essential data selection and routing functions.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess