The MM54HC182J is a look-ahead carry generator manufactured by Rochester Electronics. It is a re-manufactured or continuation of the National Semiconductor MM54HC182, part of the high-speed CMOS (HCMOS) logic family. It is designed to speed up the addition process in arithmetic logic units (ALUs) by generating carry signals in parallel, rather than serially. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, ensuring availability for long-lifecycle applications.
Applications
- Arithmetic Logic Units (ALUs)
- High-Speed Adders
- Processors
- Digital Signal Processing (DSP) Systems
Features
- Look-Ahead Carry Generation
- High-Speed CMOS (HCMOS) Logic
- Reduces Carry Propagation Delay
- Cascadable for Longer Word Lengths
- Wide Operating Voltage Range (2V to 6V)
- Low Power Consumption
Benefits
- Increases the speed of addition operations in ALUs.
- Reduces overall processing time in digital systems.
- Suitable for high-performance applications requiring fast arithmetic operations.
- Allows for the creation of adders with virtually unlimited word lengths.
- Ensures compatibility with other CMOS logic devices.
- Minimizes power consumption, making it suitable for battery-powered applications.
- Ensures continued availability of a discontinued part through Rochester Electronics.
Additional Details
The MM54HC182J is typically used in conjunction with 4-bit full adders (e.g., 74HC283) to create high-speed addition circuits. By generating the carry signals in parallel, it significantly reduces the carry propagation delay, which is the main bottleneck in ripple-carry adders. The device can be cascaded to create adders for longer word lengths by connecting the carry-out signals of one MM54HC182J to the carry-in inputs of the next. The wide operating voltage range allows for flexible system design. The low power consumption is a key advantage of CMOS technology, making it suitable for portable and battery-powered applications. The MM54HC182J is typically packaged in a DIP (Dual In-line Package) for easy prototyping and integration into circuit boards. Detailed electrical characteristics, such as propagation delay, input voltage levels, and output drive capability, can be found in the official National Semiconductor datasheet (or Rochester Electronics' equivalent). The /J suffix often denotes a specific package type (e.g., ceramic DIP).
When designing with the MM54HC182J, it's important to ensure proper termination of unused inputs to prevent noise and oscillations. Using Rochester Electronics assures that the component will be produced to the original manufacturer's specifications.