EN
  • EN
  • DE

N82C284-8

Part No N82C284-8
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994506-N82C284-8
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian N82C284-8 CAD Model

Description

The N82C284-8 is a Clock Generator and Ready Interface device manufactured by various vendors, including, now, Rochester Electronics. This IC is designed to provide the clock signals and control signals necessary for interfacing a microprocessor to memory and peripherals in older Intel-based systems. The "-8" suffix typically indicates a clock frequency of 8 MHz.

Applications:

  • Legacy PC motherboards
  • Industrial control systems using older Intel processors
  • Embedded systems requiring compatibility with 8086/8088 architecture
  • Retro computing projects

Features:

  • Generates system clock signals
  • Provides READY signal synchronization
  • Supports multiple clock frequencies (typically up to 8MHz)
  • Bus control signals generation
  • Compatible with Intel 8086/8088 microprocessors
  • DIP-20 package

Benefits:

  • Simplifies system design by providing integrated clock generation and bus control
  • Ensures proper timing and synchronization between the microprocessor and other system components
  • Facilitates reliable operation of legacy systems
  • Reduces the number of discrete components needed on the motherboard
  • Provides a drop-in replacement for original devices in many cases

Additional Details:

The N82C284-8 integrates the clock generation and READY signal synchronization functions required for interfacing the Intel 8086 and 8088 microprocessors to memory and peripheral devices. The READY signal is critical for ensuring that the microprocessor only accesses memory or peripherals when they are ready to respond. It typically operates from a 5V power supply. The device is typically packaged in a 20-pin DIP (Dual In-line Package). It's important to consult the datasheet for specific timing requirements and operating conditions.

As a clock generator and READY interface, the N82C284-8 plays a crucial role in the proper functioning of older Intel-based systems. Its integrated functionality simplifies the design process and ensures reliable system operation. Rochester Electronics now supplies this component to provide support for maintaining legacy systems.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess