EN
  • EN
  • DE

P2041NSN7PNAC

Part No P2041NSN7PNAC
Manufacturer Rochester Electronics
Catalog Embedded - Microprocessors
Description QORIQ INTEGRATED PROCESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer Freescale Semiconductor - NXP
Series QorIQ P2
Package Bulk
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-BBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name P2041
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929822-P2041NSN7PNAC
Ultra Librarian 3D Model Ultra Librarian P2041NSN7PNAC CAD Model

Description

The P2041NSN7PNAC is a high-performance quad-core processor from Rochester Electronics. This processor is designed for embedded computing applications requiring significant processing power, efficient power management, and robust security features. It’s built to handle complex tasks in networking, industrial control, and telecommunications environments.

Applications

  • Networking equipment such as routers and switches
  • Industrial control systems requiring real-time processing
  • Telecommunications infrastructure, including base stations and network appliances
  • High-performance embedded computing platforms
  • Aerospace and defense systems

Features

  • Quad-core Power Architecture e500mc cores operating at high frequencies
  • Integrated DDR3/3L memory controller with support for ECC
  • Extensive I/O interfaces including Gigabit Ethernet, PCIe, USB, and serial ports
  • Hardware security features such as cryptographic acceleration and secure boot
  • Advanced power management capabilities for energy efficiency
  • Extended temperature range for reliable operation in harsh environments

Benefits

  • High processing performance enables complex application execution
  • Integrated memory controller reduces system cost and complexity
  • Extensive I/O connectivity allows seamless integration with peripherals and networks
  • Robust security features protect against unauthorized access and data breaches
  • Energy-efficient design minimizes power consumption and heat dissipation
  • Reliable operation in harsh environments ensures system uptime

Additional Details

The P2041NSN7PNAC features a sophisticated memory subsystem capable of supporting high-bandwidth DDR3 memory. Its integrated security engine provides hardware acceleration for cryptographic algorithms, enabling secure communication and data storage. The processor’s power management capabilities allow for dynamic frequency scaling and voltage regulation, optimizing power consumption based on workload demands. It is designed to meet the stringent requirements of industrial and embedded applications, offering long-term availability and support.

This processor is commonly used in applications where deterministic, real-time processing is a necessity along with high bandwidth communication capabilities.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess