EN
  • EN
  • DE

TN80C51GB1

Part No TN80C51GB1
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1134851-TN80C51GB1
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN80C51GB1 CAD Model

Description

The TN80C51GB1 is a microcontroller manufactured by Rochester Electronics. It belongs to the 8051 family of microcontrollers and is designed for a wide range of embedded applications.

Applications:

  • Industrial Control Systems: Used in industrial automation and control equipment.
  • Consumer Electronics: Integrated into various consumer electronic devices.
  • Automotive Systems: Employed in automotive control and monitoring applications.
  • Embedded Systems: Utilized in general-purpose embedded systems.
  • Robotics: Used in robotic control systems.

Features:

  • 8051 Core: Based on the industry-standard 8051 microcontroller core.
  • On-Chip Memory: Includes on-chip RAM and ROM for program and data storage.
  • Timers and Counters: Features multiple timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Provides UART, SPI, and I2C interfaces for serial communication.
  • Interrupt Controller: Integrated interrupt controller for handling interrupt requests.
  • I/O Ports: Multiple programmable input/output (I/O) ports for interfacing with external devices.
  • Low Power Consumption: Designed for low power operation, suitable for battery-powered applications.

Benefits:

  • Versatile Applications: Suitable for a wide range of embedded applications.
  • Easy to Program: Uses the well-known 8051 instruction set, making it easy to program.
  • Cost-Effective: Offers a cost-effective solution for embedded control applications.
  • Wide Availability: Manufactured by Rochester Electronics, ensuring continued availability.
  • Robust Performance: Provides reliable performance in demanding environments.

Additional Details:

The TN80C51GB1 microcontroller typically operates at a specific clock frequency and offers a set of peripherals tailored for embedded control. It is available in various package options to suit different application requirements. The microcontroller is supported by a range of development tools, including compilers, debuggers, and emulators, making it easy to develop and debug embedded applications. Detailed specifications, including operating voltage, temperature range, and pinout information, are available in the product datasheet.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess