EN
  • EN
  • DE

XC3190L-3TQ176C

Part No XC3190L-3TQ176C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Number of Gates 6000
RoHS Non-Compliant
Win Source Part Number 1009019-XC3190L-3TQ176C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3190L-3TQ176C CAD Model

Description

The XC3190L-3TQ176C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC3000 family, now supplied by Rochester Electronics. FPGAs are versatile integrated circuits that can be configured by the user after manufacturing. This particular device, housed in a TQ176 (Thin Quad Flat Pack) package, is designed for a wide range of digital logic applications. Rochester Electronics sources these components to ensure continued availability for long-lifecycle applications.

Applications

  • Prototyping: Used for rapid prototyping of digital circuits and systems.
  • Custom Logic: Implements custom digital logic functions for specialized applications.
  • Industrial Control: Integrated into industrial control systems for real-time data processing and control.
  • Telecommunications: Employed in telecommunications equipment for signal processing and data routing.
  • Medical Devices: Used in medical imaging and diagnostic equipment for data acquisition and processing.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable IOBs for interfacing with external devices.
  • Interconnect Resources: Features a flexible interconnect network for routing signals between CLBs and IOBs.
  • TQ176 Package: Housed in a TQ176 package, suitable for surface-mount assembly.
  • Low-Power Operation: Designed for low-power consumption, making it suitable for battery-powered applications.

Benefits

  • Design Flexibility: Offers high design flexibility, allowing users to implement custom logic functions.
  • Fast Prototyping: Enables rapid prototyping of digital systems, reducing time-to-market.
  • Reprogrammability: Can be reprogrammed multiple times, allowing for design iterations and updates.
  • Customizable: Customizable to meet specific application requirements.
  • Extended Availability: Sourced by Rochester Electronics, ensuring continued availability for long-lifecycle applications.

Additional Details

The XC3190L-3TQ176C operates at a voltage range of typically 5V and supports a specific number of logic gates and flip-flops depending on the exact configuration. The device's performance is determined by the configuration and can achieve clock speeds up to a specified maximum frequency. The detailed specifications, including the number of CLBs, IOBs, and operating temperature range, are available in the device datasheet provided by Xilinx and Rochester Electronics. Careful consideration should be given to the power requirements and thermal management during design. Using appropriate design tools and simulation software is crucial for achieving optimal performance and ensuring the device meets the application's requirements. It is important to consult the official documentation from Rochester Electronics or Xilinx for the most accurate and up-to-date information. This device offers a cost-effective solution for implementing custom digital logic in various embedded systems.

You May Also Be Interested in

Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess