EN
  • EN
  • DE

RK2602A

Part No RK2602A
Manufacturer Rockchip
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rickchip
Win Source Part Number 295532-RK2602A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RK2602A CAD Model

Description

The Rockchip RK2602A is a highly integrated System-on-Chip (SoC) designed primarily for low-power, cost-effective applications such as smart home devices, wearables, and entry-level IoT solutions. It typically incorporates an ARM Cortex-M series processor, along with various peripherals and connectivity options, making it suitable for a range of connected devices requiring efficient performance and minimal energy consumption.

Applications:

  • Smart Home Devices: Control hubs, sensors, and actuators for automated home systems.
  • Wearable Devices: Smartwatches, fitness trackers, and other portable devices.
  • IoT Devices: Sensors, data loggers, and communication modules for the Internet of Things.
  • Entry-Level Tablets: Cost-effective tablet solutions for basic computing tasks.
  • Industrial Control: Embedded systems for monitoring and controlling industrial processes.

Features:

  • ARM Cortex-M series processor: Provides efficient processing capabilities for embedded tasks.
  • Low power consumption: Optimized for battery-powered devices and energy-efficient applications.
  • Integrated peripherals: Includes UART, SPI, I2C, ADC, and other interfaces for connectivity and sensor integration.
  • Connectivity options: Supports Wi-Fi, Bluetooth, and other wireless communication protocols.
  • Memory support: Integrates internal RAM and supports external flash memory for program storage and data logging.

Benefits:

  • Energy efficiency: Extends battery life in portable devices.
  • Cost-effectiveness: Provides a low-cost solution for various applications.
  • Simplified design: Highly integrated design reduces component count and simplifies system integration.
  • Versatile connectivity: Supports a wide range of communication protocols for easy integration with other devices.
  • Robust performance: Delivers reliable performance for embedded control and data processing tasks.

The RK2602A typically features a range of power management options to optimize energy consumption based on the application's requirements. It often includes security features such as hardware encryption and secure boot to protect sensitive data and prevent unauthorized access. Software support is typically provided through a comprehensive SDK, enabling developers to create and deploy applications quickly and efficiently.

Technical Specifications (Typical Values):

  • Processor: ARM Cortex-M series (e.g., Cortex-M0, Cortex-M3).
  • Clock Speed: Varies, typically in the range of 32MHz to 100MHz.
  • Memory: Integrated RAM (e.g., 64KB to 256KB).
  • Storage: Supports external flash memory (e.g., SPI flash, NOR flash).
  • Connectivity: Wi-Fi, Bluetooth, UART, SPI, I2C, USB.
  • Operating Voltage: 3.3V or 1.8V.
  • Operating Temperature: -40°C to +85°C.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Lowest to $14.0766
Atheros
Lowest to $4.4213
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $25.9933
Broadcom Limited
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess