EN
  • EN
  • DE

2SA1036 T146R

Part No 2SA1036 T146R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT23
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 736206-2SA1036 T146R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1036 T146R CAD Model

Description

The 2SA1036 T146R is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for low-noise amplifier applications and general-purpose switching.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in preamplifiers for audio equipment, communication devices, and instrumentation where minimizing noise is crucial.
  • Audio Amplification: Employed in small signal audio amplification stages.
  • Switching Circuits: Utilized in various switching applications where a PNP transistor is required.
  • General Purpose Amplification: Used in general-purpose amplifier circuits.
  • Signal Processing: Applied in signal processing circuits.

Features:

  • Low Noise Figure: Designed for low-noise applications.
  • High Current Gain (hFE): Provides substantial current amplification.
  • Low Saturation Voltage: Offers low voltage drop in saturation mode.
  • Small Signal Amplifier: Optimized for small signal amplification.
  • PNP Polarity: PNP transistor configuration.

Benefits:

  • Improved Signal Quality: Low noise figure ensures minimal signal degradation in amplifier circuits.
  • Enhanced Amplification: High current gain allows for efficient signal amplification.
  • Efficient Switching: Low saturation voltage provides efficient switching performance.
  • Versatile Application: Suitable for a wide range of low-noise and general-purpose applications.
  • Reliable Performance: Rohm Semiconductor provides quality and reliability.

Additional Details:

The 2SA1036 T146R has a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -50mA, and a power dissipation (PD) rating of 200mW. It comes in a SOT-23 package. Its low noise characteristics make it particularly useful in sensitive amplifier circuits where minimizing noise is paramount. The high current gain ensures efficient signal amplification, and its switching speed makes it suitable for various switching applications.

You May Also Be Interested in

Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess