The 2SA2119K is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. It's designed for audio amplifier and high-speed switching applications.
Applications
- Audio power amplifiers
- High-speed switching circuits
- Voltage regulators
- Relay drivers
- General-purpose amplification
Features
- High collector current (IC = -7A)
- Low saturation voltage (VCE(sat) = -0.5V max)
- High fT (transition frequency = 50 MHz typ.)
- Excellent hFE linearity
- Complementary to 2SC5972K NPN transistor
Benefits
- Provides high power output in audio amplifiers.
- Ensures efficient switching performance.
- Facilitates high-frequency operation.
- Ensures consistent amplifier performance.
- Allows for push-pull amplifier configurations when paired with the 2SC5972K.
Additional Details
The 2SA2119K features a collector-emitter voltage (VCEO) of -180V and a collector-base voltage (VCBO) of -180V. The emitter-base voltage (VEBO) is -5V. The collector power dissipation (PC) is 80W. Its DC current gain (hFE) is typically around 80-240. The operating junction temperature (Tj) ranges from -55°C to +150°C. The device is available in a TO-220 package.