EN
  • EN
  • DE

MJH11020

Part No MJH11020
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN DARL 200V 15A TO218
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN - Darlington 200 V 15 A 3MHz 150 W Through Hole SOT-93
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-218-3
Case / Package SOT-93
Family Name MJH11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884923-MJH11020
Ultra Librarian 3D Model Ultra Librarian MJH11020 CAD Model

Description

The MJH11020 by ON Semiconductor is a state-of-the-art high-power NPN silicon transistor designed to cater to applications requiring high voltage and current handling capabilities. This device is a perfect fit for power switching circuits, audio amplifier output stages, and high-fidelity amplifiers due to its exceptional performance characteristics.

Key Features

  • Voltage and Current: The MJH11020 boasts a collector-emitter voltage (V<sub>CEO) of 250V and a collector current (I<sub>C) of up to 20A, making it suitable for handling high power applications.
  • Power Dissipation: With a power dissipation of 200W, this transistor can manage significant amounts of energy without compromising its functionality.
  • High Gain Bandwidth Product: It features a gain bandwidth product (f<sub>T) of 4MHz, ensuring good frequency response for audio applications.
  • High DC Current Gain: The device has a high h<sub>FE (DC current gain) range of 15 to 60 at I<sub>C = 8A, providing efficient current amplification.

Applications

The MJH11020 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Linear and switching industrial equipment
  • Power amplifiers, especially in high-fidelity audio systems
  • DC-DC converters and power regulators
  • Motor control systems

Reliability and Construction

Constructed with ON Semiconductor's innovative technology, the MJH11020 is built for reliability and endurance. It features a rugged triple diffused planar construction, and its operating temperature range extends from -65°C to +150°C, ensuring stable performance under extreme conditions.

Package and Mounting

Encased in a TO-247 package, the MJH11020 ensures efficient thermal management and is easy to mount on a heat sink for enhanced thermal dissipation. This package is widely used for high-power components and is recognized for its robustness.

With its combination of high power handling, efficiency, and ON Semiconductor's reputation for quality, the MJH11020 is an excellent choice for designers looking to incorporate a reliable high-power NPN transistor into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess