EN
  • EN
  • DE

2SB1051 T146S

Part No 2SB1051 T146S
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815177-2SB1051 T146S
Ultra Librarian 3D Model Ultra Librarian 2SB1051 T146S CAD Model

Description

The 2SB1051 T146S is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. This transistor is designed for switching and amplifier applications. It offers a good balance of voltage, current, and speed characteristics, making it suitable for a variety of electronic circuits.

Applications

  • Switching circuits: Used as a switching element in various electronic devices.
  • Amplifier circuits: Can be implemented in small signal amplifier stages.
  • Driver stages: Employed to drive larger loads in electronic systems.
  • Power management circuits: Used in power supplies and voltage regulators.

Features

  • PNP Silicon Epitaxial Transistor: Utilizes silicon epitaxial technology for improved performance.
  • High Collector Current (IC = -800mA): Capable of handling relatively high collector current.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • High hFE (DC Current Gain): Offers good amplification characteristics.

Benefits

  • Efficient Switching: The low saturation voltage ensures efficient switching performance, reducing power loss.
  • Versatile Application: Suitable for both switching and amplification, providing flexibility in circuit design.
  • Reliable Performance: Manufactured by Rohm Semiconductor, ensuring high quality and reliability.
  • Compact Design: Small package size allows for efficient use of board space.

Additional Details

The 2SB1051 T146S transistor has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -800mA. The DC current gain (hFE) typically ranges from 100 to 320. It is typically available in a small signal package such as SOT-23 or similar. This transistor is commonly used in consumer electronics, industrial equipment, and automotive applications where a reliable and efficient PNP transistor is required.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess