EN
  • EN
  • DE

2SB1689T106R

Part No 2SB1689T106R
Manufacturer Rohm Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815189-2SB1689T106R
Ultra Librarian 3D Model Ultra Librarian 2SB1689T106R CAD Model

Description

The 2SB1689T106R is a component manufactured by Rohm Semiconductor. Based on the '2SB' prefix, it is highly likely a PNP bipolar junction transistor (BJT). These transistors are commonly used in various electronic circuits for amplification and switching applications. Often found in power management or audio amplifier circuits.

Applications:

  • Audio Amplifiers (output stage)
  • Power Management Circuits (voltage regulation)
  • Motor Control Circuits (current amplification)
  • Switching Regulators (high-current switching)
  • DC-DC Converters (power conversion)

Features:

  • High Collector Current: Supports high-current applications.
  • Low Saturation Voltage: Reduces power dissipation during switching.
  • High Power Dissipation: Withstands high power levels.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • High Voltage Rating: Provides protection against voltage spikes.

Benefits:

  • Improved Audio Performance: Delivers high-power audio output with minimal distortion.
  • Efficient Power Management: Minimizes power loss in voltage regulation.
  • Precise Motor Control: Accurately controls motor speed and torque.
  • Reduced Power Consumption: Low saturation voltage minimizes energy waste.
  • Increased System Reliability: High voltage rating protects against voltage surges.

Additional Details:

Detailed specifications, including collector-emitter voltage, collector current, power dissipation, and gain (hFE), are available in the Rohm Semiconductor datasheet. The package type, thermal resistance, and operating temperature range are critical parameters for proper circuit design. The 'T106R' suffix might specify a particular packaging or testing variation. Ensure adequate heat sinking for high-power applications. Consult the datasheet for recommended operating conditions and reliability data to ensure optimal performance and longevity.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess