EN
  • EN
  • DE

CC2538NF53RTQT

Part No CC2538NF53RTQT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN / 6LoWPAN/802.15.4/ZigBee SOC 2507MHz 250Kbps 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 12Mbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 512kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Operating Temperature Range -40°C ~ 125°C
Package 56-VFQFN Exposed Pad
Win Source Part Number 771277-CC2538NF53RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2538
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2538NF53RTQT CAD Model

Description

The CC2538NF53RTQT by Texas Instruments is a cutting-edge system-on-chip (SoC) device designed for Zigbee and IEEE 802.15.4 wireless networking applications. This powerful SoC integrates a robust 32-bit ARM Cortex-M3 microcontroller running at a frequency of up to 32MHz, offering high performance for complex and demanding applications.

Key Features

  • Powerful ARM Cortex-M3 Processor: At the heart of the CC2538NF53RTQT lies a 32-bit ARM Cortex-M3 processor that provides exceptional computational capabilities and supports a wide range of peripherals.
  • Wireless Connectivity: This SoC is equipped with a fully integrated 2.4 GHz IEEE 802.15.4 compliant RF transceiver, making it ideal for Zigbee and other similar network protocols.
  • Security: To ensure secure data communication, the CC2538NF53RTQT incorporates hardware AES-128/256, SHA2 cryptographic accelerators, and a random number generator, enhancing the security of networked devices.
  • Memory: With up to 512KB of in-system programmable flash and 32KB of RAM, this SoC provides ample storage for application code and data.
  • Low Power Consumption: Designed for battery-operated and energy-harvesting devices, the CC2538NF53RTQT offers several low-power modes to extend battery life and reduce power consumption.
  • Peripherals: A rich set of peripherals including UARTs, I2C, SPI, timers, GPIOs, and ADCs allow for versatile interfacing with a wide range of external components and sensors.

Applications

The CC2538NF53RTQT is ideally suited for a variety of applications where reliable wireless communication and robust security are paramount. These include:

  • Home and building automation
  • Smart energy management
  • Industrial monitoring and control
  • Wireless sensor networks
  • Internet of Things (IoT) devices

With its integration of a powerful microcontroller and wireless capabilities, the CC2538NF53RTQT from Texas Instruments represents a comprehensive solution for developers looking to create advanced and secure wireless applications.

You May Also Be Interested in

Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7701 $55.0804
9+ $11.2986 $101.6874
14+ $10.9455 $153.2370
19+ $10.5924 $201.2556
25+ $10.2394 $255.9850
33+ $9.1801 $302.9433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess