EN
  • EN
  • DE

2SC5585

Part No 2SC5585
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Low frequency transistor (12V, 0.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1125985-2SC5585
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC5585 CAD Model

Description

The 2SC5585 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for high-frequency power amplification applications, typically in VHF and UHF bands. It is well-suited for use in mobile communication devices and other RF power amplifier circuits.

Applications:

  • VHF/UHF Power Amplifiers: Used in high-frequency power amplifier stages.
  • Mobile Communication Devices: Employed in cellular phones, pagers, and other wireless communication equipment.
  • RF Transmitters: Suitable for use in RF transmitter circuits.
  • High-Frequency Oscillators: Can be used in high-frequency oscillator applications.
  • Driver Stages: Used to drive larger power transistors.

Features:

  • NPN Silicon Epitaxial Planar Transistor: Utilizes proven transistor technology.
  • High Power Gain: Provides significant signal amplification.
  • High Collector Current (IC): Capable of handling relatively high currents.
  • Low Output Capacitance: Minimizes signal loss at high frequencies.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Excellent High-Frequency Performance: Provides reliable amplification at VHF and UHF frequencies.
  • High Power Output: Delivers substantial power for RF transmission.
  • Stable Operation: Ensures consistent performance over a range of operating conditions.
  • Compact Size: Typically available in a small surface-mount package.
  • Environmentally Friendly: Compliant with RoHS regulations.

Typical specifications for the 2SC5585 include a collector-emitter voltage (VCEO) of 12V, a collector current (IC) of 800mA, and a transition frequency (fT) of 6.5 GHz. The power dissipation (PC) is typically around 1.5W. It is commonly packaged in a small SOT-343 or similar surface-mount package.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2,530+ $0.0229 $57.9370
5,380+ $0.0215 $115.6700
8,380+ $0.0207 $173.4660
11,980+ $0.0193 $231.2140
15,625+ $0.0185 $289.0625
19,485+ $0.0178 $346.8330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197,100 pieces
MOQ: 2530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess