EN
  • EN
  • DE

2SC5730KT146Q

Part No 2SC5730KT146Q
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 1A 3-Pin SMT T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 157267-2SC5730KT146Q
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5730KQ
Introduction Date January 07, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC5730KT146Q CAD Model

Description

The 2SC5730KT146Q is a high-performance NPN bipolar junction transistor (BJT) known for its efficient conductivity and thermal stability. Ideal for a variety of electronic applications, this component offers reliability in power amplification and switching circuits.

Features and Benefits

  • High Current Capacity: Designed to handle large currents, making it suitable for power regulation and amplification tasks.
  • Enhanced Thermal Performance: Heat-resistant packaging enables effective heat dissipation, ensuring longevity and stable performance even in demanding conditions.
  • Fast Switching Speed: This attribute lends itself to applications requiring rapid response times, increasing the efficiency of high-speed circuits.
  • High Gain: Provides superior current amplification, making it an excellent choice for signal boosting applications.

Applications

  • Audio Amplifiers: Can be used to increase the power of audio signals in sound systems and musical equipment.
  • Voltage Regulation: Suitable for use in voltage regulation circuits within larger power supplies.
  • Switching Regulators: Performs efficiently in switching regulator applications, supporting the rapid switching needed in modern electronics.
  • High-Frequency Applications: Compatible with circuits operating at radio frequencies due to its high-speed switching capability.

Additional Details

The 2SC5730KT146Q is widely respected in the electronics industry for its robust construction and consistent performance. Its high-quality semiconductor material offers not only excellent durability but also ensures minimal loss of power. The design integrates seamlessly with printed circuit boards (PCBs), making it a versatile choice for a myriad of projects. As with many transistors in the 2SC series, it supports a wide range of supply voltages, accommodating diverse electronic needs. Whether you are upgrading existing circuits or designing new systems, the 2SC5730KT146Q promises to deliver exemplary service. Furthermore, while being an ideal component for professional engineering applications, it also caters to beginner projects aiming to leverage high current capacities.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess