EN
  • EN
  • DE

2SD1506

Part No 2SD1506
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description 2SD1506
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 157688-2SD1506
Popularity Low
Supply and Demand Status Balance
Introduction Date September 23, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1506 CAD Model

Description

2SD1506 High-Performance NPN Transistor

The 2SD1506 is a versatile NPN transistor, designed for optimal performance in various electronic applications. This transistor is widely recognized for its high current gain and low saturation voltage, making it an excellent choice for amplification and switching applications in consumer electronics, automotive, and industrial settings.

  • Applications:
    • Audio amplification
    • Switching regulators
    • Power management in automotive applications
    • Industrial electronic systems

Features and Benefits

  • High Current Gain: The 2SD1506 offers a high current gain bandwidth, facilitating efficient amplification and signal processing.
  • Low Saturation Voltage: This feature ensures minimal power loss during operation, enhancing the efficiency of various circuits.
  • Durability and Reliability: The robust construction ensures the transistor can withstand high operating conditions and thermal stresses.

Additional Details:

The 2SD1506 comes in a compact package suitable for space-constrained applications, ensuring easy integration into existing designs. This transistor exhibits excellent thermal stability, further complemented by its ability to handle high collector currents effectively. Whether you're building an audio amplifier or designing a power management system, the 2SD1506 provides the reliability and performance you need. Its compatibility with a range of electronic components makes it a preferred choice among engineers and designers. By incorporating the 2SD1506 into your projects, you can achieve superior performance outcomes, thanks to its exceptional electrical characteristics and robust design.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess