EN
  • EN
  • DE

2SD1768S-R

Part No 2SD1768S-R
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92S
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 751239-2SD1768S-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD1768S-R CAD Model

Description

The 2SD1768S-R is a silicon NPN epitaxial planar transistor from Rohm Semiconductor. It's designed for high-current switching and amplifier applications, making it suitable for a variety of industrial and consumer electronics.

Applications:

  • Power Amplifiers: Used in audio and RF power amplifiers for signal boosting.
  • Switching Regulators: Employed in DC-DC converters and switching power supplies for efficient voltage regulation.
  • Motor Control Circuits: Utilized in controlling the speed and direction of small to medium-sized motors.
  • Inverters: Found in power inverters for converting DC power to AC power.
  • Lighting Ballasts: Used in electronic ballasts for fluorescent and LED lighting.

Features:

  • High Collector Current (Ic): Capable of handling high collector current, making it suitable for high-power applications.
  • Low Saturation Voltage (Vce(sat)): Low saturation voltage minimizes power dissipation and improves efficiency.
  • High Breakdown Voltage (Vceo): High breakdown voltage ensures reliable operation in high-voltage circuits.
  • Fast Switching Speed: Fast switching speed enables efficient operation in switching applications.
  • High Power Dissipation (Pc): Capable of dissipating significant power, making it suitable for demanding applications.

Benefits:

  • Improved Efficiency: Low saturation voltage and fast switching speed contribute to improved energy efficiency.
  • Increased Reliability: High breakdown voltage and robust design ensure reliable operation in harsh environments.
  • Simplified Circuit Design: High current gain simplifies circuit design and reduces the number of components required.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various applications.
  • Compact Size: Small package size allows for use in space-constrained applications.

Additional Details:

The 2SD1768S-R typically comes in a through-hole package, such as TO-220 or similar. Its key specifications include collector-emitter voltage (Vceo), collector current (Ic), and power dissipation (Pc). The transistor's hFE (DC current gain) is an important parameter for amplifier applications. The switching characteristics, such as rise time (tr) and fall time (tf), are critical for switching applications. The datasheet provides detailed information on these parameters, as well as thermal resistance and safe operating area (SOA). Proper heat sinking may be required in high-power applications to prevent overheating and ensure reliable operation.

The 'S-R' suffix may indicate specific packaging or testing variations. Refer to the Rohm Semiconductor datasheet for detailed specifications and application notes.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess