EN
  • EN
  • DE

2SD2167

Part No 2SD2167
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description Power Transistor (31+/-4V, 2A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126463-2SD2167
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2167 CAD Model

Description

The 2SD2167 is an NPN bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It's designed for power switching applications, typically used in DC-DC converters, motor drivers, and other power control circuits.

Applications:

  • DC-DC Converters: Used in switching regulators to convert DC voltage from one level to another.
  • Motor Drivers: Used to control the speed and direction of small DC motors.
  • Power Switching Circuits: Used in various circuits where a high current needs to be switched on and off quickly.
  • Relay Drivers: Used to switch relays in various electronic circuits.
  • LED Drivers: Used to drive high-power LEDs.

Features:

  • NPN Bipolar Junction Transistor: Three-terminal device controlling current between collector and emitter based on base current.
  • High Collector Current (Ic): Can handle a significant amount of current.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation when the transistor is fully on.
  • High Power Dissipation: Designed to handle a moderate amount of power.
  • Fast Switching Speed: Enables efficient switching operation.

Benefits:

  • Efficient Power Switching: Minimizes power loss in switching applications.
  • Reliable Operation: Offers stable performance over a range of operating conditions.
  • Compact Design: Facilitates the creation of smaller and more efficient devices.
  • Versatile Applications: Suitable for a wide range of power switching applications.
  • Improved Efficiency: Low saturation voltage leads to better energy efficiency in power applications.

Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (Vceo): Typically around 80V (refer to the datasheet for the exact value)
  • Collector Current (Ic): Typically around 3A (refer to the datasheet for the exact value)
  • Power Dissipation (Pd): Typically around 1.5W (refer to the datasheet for the exact value, heatsinking may be required)
  • Package: SOT-89 or similar small package.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess