EN
  • EN
  • DE

CPH5541-TL-E

Part No CPH5541-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 40V/30V 0.7A 5CPH / Bipolar Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type NPN, PNP (Emitter Coupled)
Current - Collector (Ic) (Maximum) 700mA
Voltage - Collector Emitter Breakdown (Maximum) 40V, 30V
Vce Saturation (Maximum) at Ib, Ic 190mV at 10mA, 200mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 300 at 50mA, 2V
Power - Max 600mW
Frequency - Transition 540MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package 5-CPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801333-CPH5541-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH5541-TL-E CAD Model

Description

ON Semiconductor CPH5541-TL-E Product Overview

The ON Semiconductor CPH5541-TL-E is a high-performance N-channel Power MOSFET designed for a variety of applications where efficiency and reliability are paramount. This compact, surface-mount device is a part of ON Semiconductor's extensive portfolio of power management solutions, offering designers a perfect blend of low on-resistance and high switching speed.

Key Features

  • Low On-Resistance: The CPH5541-TL-E boasts an extremely low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall efficiency in power conversion applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is ideal for high-frequency power switching circuits, contributing to more efficient power regulation and control.
  • Power Dissipation: With a power dissipation of 1.5W, the CPH5541-TL-E can handle moderate power levels, making it suitable for a range of medium-power applications.
  • Low Gate Charge: The device features a low total gate charge (Q<sub>G), which reduces the energy required to turn the MOSFET on and off, thus conserving energy and reducing heat generation.
  • Compact Size: Housed in a small CPH-3 package, the CPH5541-TL-E is designed for space-constrained applications, enabling high-density power designs.

Applications

The versatility of the CPH5541-TL-E MOSFET makes it suitable for a wide array of applications, including:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Load switches
  • Power management for consumer electronics

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the CPH5541-TL-E is no exception. It is designed to meet the stringent requirements of industrial and consumer applications, ensuring long-term reliability and performance. With its advanced features and robust design, the CPH5541-TL-E MOSFET from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 5TSSOP
Lowest to $0.1964
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403
Nexperia USA Inc.
TRANS 2NPN 40V 0.1A SOT666
Lowest to $0.0658
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Panasonic
TRANS NPN/PNP 50V 0.1A MINI5
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 140V 0.5A SM8
Lowest to $3.2727
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Rohm Semiconductor
TRANS NPN/PNP 12V 0.5A 6UMT
Lowest to $0.1012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess