The NXP 2PC4617SM is a high-quality bipolar junction transistor (BJT) that offers excellent performance for a wide range of electronic applications. This NXP transistor is designed to provide reliable operation and is ideal for amplification and switching purposes in various circuits.
Key Features
- Type: PNP - The 2PC4617SM is a PNP transistor, which means it is designed to pass current from its emitter to collector when a negative base voltage is applied.
- Package: SOT883B - This product comes in a small SOT883B surface-mount package, making it suitable for space-constrained applications.
- Transition Frequency: The transistor boasts a high transition frequency, enabling it to be used in applications that require fast switching and high-frequency operations.
- Collector-Emitter Voltage: It supports a collector-emitter voltage of up to 50V, providing a good range of operation for various circuit designs.
- Collector Current: The 2PC4617SM can handle a continuous collector current, ensuring robust performance for a variety of uses.
- Power Dissipation: With a decent power dissipation rating, this transistor can handle the thermal demands of continuous operation without compromising performance.
Applications
The versatile NXP 2PC4617SM transistor can be used in numerous types of electronic circuits. It is particularly well-suited for:
- Audio amplifiers and preamplifiers
- Signal processing
- Switching power supplies
- Driver stages in hi-fi equipment and televisions
- General-purpose switching and amplification
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 2PC4617SM is no exception. Each transistor is manufactured with precision and tested to ensure it meets the high standards expected from NXP products. The robust design and manufacturing process guarantee that this component will perform consistently over its intended lifespan, making it a trusted choice for both commercial and industrial applications.