ON Semiconductor 2SC3399 Transistor
The ON Semiconductor 2SC3399 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This versatile transistor offers excellent amplification and switching characteristics, making it suitable for audio amplifiers, signal processing, and other general-purpose applications.
Key Features
- High Current Gain Bandwidth Product: The 2SC3399 boasts a high transition frequency, which allows for efficient operation at higher frequencies, making it ideal for audio and RF applications.
- Low Noise: Engineered for low noise output, this transistor is perfect for audio amplification and sensitive signal processing circuits where maintaining signal integrity is paramount.
- High Voltage Tolerance: With the ability to handle high voltages, the 2SC3399 is well-suited for circuits that experience wide voltage fluctuations, providing reliable performance and stability.
- Compact Design: Housed in a small package, this transistor is designed for space-constrained applications, allowing for more compact circuit designs without sacrificing performance.
Applications
The 2SC3399 transistor from ON Semiconductor is commonly used in a variety of applications due to its robust performance characteristics. Some of the typical applications include:
- Audio frequency amplifier stages
- Low noise signal processing
- Driver stages in hi-fi amplifiers and television circuits
- Switching circuits and high-frequency oscillators
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
120 V
Collector-Base Voltage (V<sub>CBO)
140 V
Emitter-Base Voltage (V<sub>EBO)
6 V
Collector Current (I<sub>C)
50 mA
Power Dissipation (P<sub>D)
400 mW
Transition Frequency (f<sub>T)
120 MHz
With its combination of high performance, reliability, and versatility, the ON Semiconductor 2SC3399 transistor is an excellent choice for designers looking to enhance their electronic projects.