EN
  • EN
  • DE

IMT3A

Part No IMT3A
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays
Description General purpose (dual transistors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1185649-IMT3A
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IMT3A CAD Model

Description

The IMT3A is a digital transistor manufactured by Rohm Semiconductor. It is a small signal transistor designed for general-purpose amplification and switching applications. This transistor is commonly used in a variety of electronic circuits to control or amplify signals, leveraging its ability to switch or amplify current based on the input signal.

Applications

  • General-purpose amplification: Amplifying small signals in various electronic circuits.
  • Switching circuits: Used in digital logic circuits for switching applications.
  • Signal processing circuits: Used in signal conditioning and processing.
  • Driver circuits: Driving small loads like LEDs or relays.
  • Interface circuits: Interfacing between different electronic components.

Features

  • Digital Transistor: Contains a built-in resistor network for simplified circuit design.
  • Small Signal Transistor: Designed for low-power applications.
  • NPN Transistor: NPN polarity for general-purpose applications.
  • Surface Mount Package: Suitable for automated assembly and compact designs.
  • High Current Gain: Provides good amplification performance.

Benefits

  • Simplified Circuit Design: Built-in resistors reduce the number of external components.
  • Compact Design: Small surface mount package allows for dense circuit layouts.
  • Cost-Effective: Reduces overall system cost by integrating resistors.
  • Improved Reliability: Integrated resistors improve stability and reduce variations.
  • Easy to Integrate: Simplifies integration into various circuit designs.

Technical Specifications

The IMT3A typically features a collector-emitter voltage (VCEO) rating of around 50V, a collector current (IC) rating of approximately 100mA, and a power dissipation rating of around 200mW. The integrated resistor values are typically in the range of 10 kΩ. It comes in a small surface mount package such as SOT-23.

Rohm Semiconductor's IMT3A digital transistor provides a reliable and efficient solution for general-purpose amplification and switching applications, making it a popular choice for various electronic designs requiring compact and cost-effective components. Its integrated resistors and robust characteristics contribute to its widespread adoption in modern electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
Toshiba Semiconductor and Storage
SOP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.6695
Diodes Incorporated
TRANS NPN/PNP 15V/12V 8DFN
Lowest to $0.6078
Rohm Semiconductor
TRANS NPN/PNP 50V/12V UMT6
Need more? Email Us
Nexperia USA Inc.
TRANS 2NPN 45V 0.1A SOT666
Lowest to $0.5279
Diodes Incorporated
TRANS 2NPN 40V 0.6A SOT563
Lowest to $0.1271
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Nexperia USA Inc.
TRANS 2PNP 45V 0.5A 6TSOP
Lowest to $0.0873

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess