EN
  • EN
  • DE

2SA1759

Part No 2SA1759
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description High-Voltage Switching Transistor(Camera strobes and Telephone, Power supply)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124542-2SA1759
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1759 CAD Model

Description

The 2SA1759 is a PNP Bipolar Junction Transistor (BJT) manufactured by Rohm Semiconductor. It is designed for high-speed switching and amplifier applications, particularly in portable equipment where low saturation voltage and high current gain are critical.

Applications:

  • High-Speed Switching: Used in high-speed switching circuits.
  • Portable Equipment: Commonly found in portable devices such as smartphones and tablets.
  • DC-DC Converters: Employed in DC-DC converters for efficient power management.
  • Load Switching: Applied as a load switch to control power to various circuits.
  • Signal Amplification: Utilized in signal amplification circuits.

Features:

  • PNP Transistor: PNP polarity.
  • High Current Gain (hFE): Provides significant current amplification.
  • Low Saturation Voltage: Ensures efficient switching with minimal power loss.
  • High-Speed Switching: Optimized for fast switching operations.
  • Small Package Size: Typically available in a small surface-mount package (e.g., SOT-323).

Benefits:

  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Enhanced Amplification: High current gain facilitates efficient signal amplification.
  • Compact Design: Small package allows for use in densely populated PCBs.
  • High-Speed Performance: Optimized for high-speed switching applications.
  • Extended Battery Life: Efficient switching contributes to extended battery life in portable devices.

Additional Details:

The 2SA1759 typically has a collector-emitter voltage (VCEO) rating of -20V, a collector current (IC) rating of -500mA, and a power dissipation (PD) rating of 200mW. It is commonly packaged in a small SOT-323 or similar surface-mount package. The low saturation voltage and high current gain make it particularly suitable for battery-powered applications where efficiency and performance are crucial. Refer to the official datasheet for precise electrical characteristics and recommended operating conditions.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess