EN
  • EN
  • DE

2SD2654/W/V

Part No 2SD2654/W/V
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case SOT-523
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
RoHS State Request Verification
Win Source Part Number 751253-2SD2654/W/V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2654/W/V CAD Model

Description

The 2SD2654/W/V is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. It is designed for switching applications, particularly in power supplies and motor control circuits. The '/W/V' suffix indicates specific grading or binning, likely related to voltage or current characteristics.

Applications:

  • Power Supplies: Used as a switching element in DC-DC converters and AC-DC power supplies.
  • Motor Control: Employed in motor drive circuits for controlling the speed and torque of motors.
  • DC-DC Converters: Functions as a switching transistor in DC-DC voltage conversion.
  • Lighting: Used in LED drivers and other lighting control circuits.
  • General Switching Applications: Suitable for various switching applications where high current and voltage handling are required.

Features:

  • High Collector Current (IC): Capable of handling significant current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation during switching.
  • High Breakdown Voltage (VCEO): Provides robustness against voltage spikes.
  • Fast Switching Speed: Enables efficient switching operation.
  • NPN Epitaxial Planar Transistor: Offers reliable and consistent performance.

Benefits:

  • Efficient Power Conversion: Low saturation voltage minimizes power loss, improving efficiency.
  • High Current Handling: Suitable for driving high-power loads.
  • Robust Performance: High breakdown voltage protects against voltage transients.
  • Fast Switching: Enables high-frequency switching operation.
  • Compact Design: Reduces board space requirements.

Additional Details:

The 2SD2654/W/V typically features a collector-emitter voltage (VCEO) of 80V, a collector current (IC) of 3A, and a power dissipation (PC) of 10W. Its saturation voltage (VCE(sat)) is typically around 0.3V at a collector current of 1A. The transition frequency (fT) is typically around 50 MHz. The '/W/V' suffix indicates a specific grading or binning related to its electrical characteristics, most likely voltage or current handling capabilities. Consult the Rohm Semiconductor datasheet for precise specifications and application guidelines for the 2SD2654/W/V transistor. The datasheet will provide the specific differences in the '/W' and '/V' variants.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess