EN
  • EN
  • DE

2SD2657

Part No 2SD2657
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Low frequency amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126557-2SD2657
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2657 CAD Model

Description

The 2SD2657 is an NPN bipolar transistor manufactured by Rohm Semiconductor. It is designed for power switching and amplifier applications, particularly in audio amplifiers and DC-DC converters. This transistor is characterized by its high current capability and low saturation voltage, making it efficient for various power applications.

Applications:

  • Audio Amplifiers
  • DC-DC Converters
  • Power Switching Circuits
  • Motor Drivers
  • General Purpose Amplification

Features:

  • NPN Bipolar Transistor
  • High Collector Current (IC = 7A)
  • Low Saturation Voltage
  • High Power Dissipation
  • Fast Switching Speed
  • RoHS Compliant

Benefits:

  • Enables efficient power switching due to low saturation voltage.
  • Suitable for high-current applications.
  • Reduces power loss in switching applications.
  • Provides reliable performance in audio amplification circuits.
  • Environmentally friendly due to RoHS compliance.

Additional Details:

The 2SD2657 typically has a collector-emitter voltage (VCEO) rating of 60V. It is often available in a TO-220 package. Its high current gain (hFE) allows it to provide substantial amplification in circuits. Proper heat sinking is essential to maintain safe operating temperatures and prevent thermal runaway. The device is designed to operate within specified temperature ranges, making it suitable for both industrial and consumer electronics. It's also suitable in automotive applications where higher operating temperature is a factor.

Refer to the Rohm Semiconductor datasheet for the 2SD2657 to obtain detailed electrical characteristics and application guidelines. The datasheet specifies parameters such as collector cutoff current (Iсbo), emitter cutoff current (Iebo), and saturation voltage characteristics under different operating conditions. This information is crucial for proper circuit design and optimization. Careful consideration of the base drive circuitry is necessary to achieve efficient switching performance.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9857 $63.8856
18+ $6.5523 $117.9414
28+ $6.3479 $177.7412
38+ $6.1434 $233.4492
49+ $5.9390 $291.0110
66+ $5.3246 $351.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess