EN
  • EN
  • DE

2SK2711

Part No 2SK2711
Manufacturer Rohm Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH 250V 16A 3-Pin(3+Tab) TO-220FN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Rohm Semiconductor
Win Source Part Number 159593-2SK2711
Popularity Low
Supply and Demand Status Limited
Family Name 2SK2711
Introduction Date November 18, 1998
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK2711 CAD Model

Description

Product Overview

The 2SK2711 is a versatile N-channel MOSFET transistor that combines advanced performance with energy efficiency, making it an ideal component for amplifier circuits and switching applications. Its robust design and high current capacity render it suitable for various industrial applications.

Features and Benefits

  • High Saturation Current: Capable of handling high levels of current, which makes it perfect for demanding applications requiring substantial power management.
  • Efficient Heat Dissipation: Engineered with a focus on thermal management, reducing risk of overheating during extended use.
  • Improved Durability: Built to offer longevity and resilience, even under harsh environmental conditions.
  • Environmentally Friendly: Designed for energy efficiency, which contributes to lower operational costs and reduced ecological impact.

Applications

  • Audio amplifiers
  • Pulse width modulation (PWM) controllers
  • Power factor correction circuits
  • Energy-efficient lighting systems
  • Solar inverters

Additional Details

The 2SK2711 caters to both consumer electronics and industrial applications, offering a blend of reliability and cost-effectiveness. This particular MOSFET serves as a crucial component for engineers looking to optimize power consumption without compromising on performance. Its generic availability adds to its appeal for broad-based use in both standard and custom electronic designs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess