EN
  • EN
  • DE

BA15BC0WFP-E2

Part No BA15BC0WFP-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1A Variable/Fixed Output LDO Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Current 1A
Operating Supply Current 0.5mA ~ 0.9mA
PSRR 55dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package TO-252-5, DPak (4 Leads + Tab), TO-252AD
Manufacturer Package TO-252-5
Win Source Part Number 1151017-BA15BC0WFP-E2
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Family Name BA15BC0
Introduction Date July 23, 2003
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BA15BC0WFP-E2 CAD Model

Description

The Rohm Semiconductor BA15BC0WFP-E2 is a fixed output LDO (Low Dropout) linear voltage regulator. It is designed to provide a stable and clean voltage supply for various electronic components. This regulator is characterized by its low dropout voltage, high output current, and excellent transient response, making it suitable for a wide range of applications.

Applications

  • Microcontroller Power Supply: Provides a stable voltage supply for microcontrollers and microprocessors.
  • Sensor Power Supply: Used to power sensors and transducers in various applications.
  • Portable Devices: Employed in mobile phones, tablets, and other portable devices for voltage regulation.
  • Consumer Electronics: Integrated into TVs, DVD players, and other consumer electronic devices.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment.

Features

  • Fixed Output Voltage: Provides a stable and precise output voltage of 1.5V.
  • Low Dropout Voltage: Ensures efficient voltage regulation even with a small input-output voltage difference.
  • High Output Current: Capable of delivering up to 1A of output current.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits.
  • Thermal Shutdown: Features thermal shutdown to protect the device from overheating.

Benefits

  • Stable Voltage Supply: Provides a clean and stable voltage supply for sensitive electronic components.
  • Efficient Voltage Regulation: Low dropout voltage maximizes efficiency in low-voltage applications.
  • Robust Protection: Overcurrent protection and thermal shutdown enhance reliability.
  • Easy to Use: Simple design and minimal external components required.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Additional Details

The BA15BC0WFP-E2 operates with an input voltage range of 2.5V to 5.5V. It is available in a compact HTSOP-J8 package. The device features a low quiescent current, which minimizes power consumption. It also includes a soft-start function to reduce inrush current during startup. The regulator is designed to be stable with low-ESR ceramic output capacitors. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4892 $58.7040
290+ $0.4014 $116.4060
450+ $0.3889 $175.0050
615+ $0.3763 $231.4245
795+ $0.3638 $289.2210
1,065+ $0.3262 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess