EN
  • EN
  • DE

BA6441FP

Part No BA6441FP
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1048119-BA6441FP
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BA6441FP CAD Model

Description

The BA6441FP is a motor driver IC manufactured by Rohm Semiconductor. This IC is specifically designed for driving spindle motors in optical disc drives, such as CD-ROM, DVD-ROM, and Blu-ray drives. It provides the necessary control and protection features for reliable motor operation.

Applications:

  • CD-ROM Drives: Spindle motor control in CD-ROM drives.
  • DVD-ROM Drives: Used for spindle motor control in DVD-ROM drives.
  • Blu-ray Drives: Controls the spindle motor in Blu-ray disc drives.

Features:

  • Built-in Hall Amplifier: Integrates a Hall amplifier for detecting the motor's rotation speed and position.
  • PWM Speed Control: Utilizes Pulse Width Modulation (PWM) for precise speed control of the spindle motor.
  • Overcurrent Protection (OCP): Protects the motor and the IC from excessive current flow.
  • Soft Switching: Employs soft switching techniques to reduce noise and improve efficiency.
  • FG Output: Provides a frequency generator (FG) output for monitoring the motor speed.

Benefits:

  • Precise Speed Control: PWM control and Hall amplifier feedback enable accurate and stable spindle motor speed.
  • Reliable Operation: Overcurrent protection and soft switching enhance the reliability of the motor drive system.
  • Reduced Noise: Soft switching minimizes noise and vibration, resulting in improved disc reading accuracy.
  • Simplified Design: Integrated functions reduce the number of external components required.
  • Compact Solution: Available in a compact package for space-saving designs.

Additional Details:

The BA6441FP requires external components such as capacitors and resistors for proper operation and protection. The datasheet provides detailed specifications and application circuit examples. Proper layout and grounding are crucial to minimize noise and ensure stable motor control. The FG output can be used for closed-loop speed control or for monitoring the motor's performance. The IC is designed to operate within a specific voltage and temperature range, and these parameters should be considered during system design.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess