EN
  • EN
  • DE

BC858BWT106

Part No BC858BWT106
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 0.1A SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 210 @ 2mA, 5V
Maximum Power Dissipation 350mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package UMT3
Win Source Part Number 1022518-BC858BWT106
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BC858BWT106 CAD Model

Description

The BC858BWT106 is a PNP bipolar junction transistor (BJT) manufactured by Rohm Semiconductor. It is designed for general-purpose amplification and switching applications. This transistor is housed in a small SOT-323 (SC-70) surface mount package, making it suitable for compact electronic designs.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Signal amplification
  • Driver circuits
  • Load switches
  • Portable devices
  • Low power applications

Features:

  • PNP Bipolar Junction Transistor (BJT)
  • Low collector-emitter saturation voltage
  • High current gain (hFE)
  • Small SOT-323 (SC-70) package
  • Surface Mount Device (SMD)
  • Lead-free
  • Halogen-free

Benefits:

  • Compact Size: The small SOT-323 package allows for high-density circuit designs.
  • High Gain: Provides substantial signal amplification.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • Versatile: Suitable for a wide range of general-purpose applications.
  • Easy to Use: Simplifies circuit design.
  • Environmentally Friendly: Lead-free and halogen-free construction.

Additional Details:

The BC858BWT106 has a typical collector current (Ic) rating of -100mA. The collector-emitter voltage (Vceo) is typically -30V. The DC current gain (hFE) for the 'B' variant typically falls within a specified range, allowing for predictable performance. It is crucial to consult the Rohm Semiconductor datasheet for precise electrical characteristics, including minimum and maximum values for key parameters such as hFE, Vce(sat), and transition frequency (fT). The operating temperature range usually spans from -55°C to +150°C. The power dissipation is a critical parameter to consider in circuit design to prevent overheating and device failure. 'WT106' likely refers to a specific tape and reel packaging configuration. This device is commonly used in portable devices due to its small size and low power requirements.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
875+ $0.0663 $58.0125
2,125+ $0.0544 $115.6000
3,285+ $0.0528 $173.4480
4,525+ $0.0511 $231.2275
5,855+ $0.0494 $289.2370
7,835+ $0.0443 $347.0905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,900 pieces
MOQ: 875 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess