EN
  • EN
  • DE

SPC5633MF2MLU80

Part No SPC5633MF2MLU80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5633
Other Names 935324575557
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263994-SPC5633MF2MLU80
Ultra Librarian 3D Model Ultra Librarian SPC5633MF2MLU80 CAD Model

Description

Overview of the NXP SPC5633MF2MLU80 Microcontroller

The NXP SPC5633MF2MLU80 is a cutting-edge microcontroller that is part of NXP's SPC56 32-bit MCU family, designed specifically for automotive and industrial applications. This powerful microcontroller is built on Power Architecture® technology, ensuring high performance and reliability for a wide range of applications.

Key Features

  • Core: The SPC5633MF2MLU80 features a 32-bit Power Architecture® V2 core that operates at a maximum frequency of 80 MHz, providing robust computational power and efficiency.
  • Memory: It comes equipped with 1.5MB of flash memory and 64KB of RAM, offering ample storage for complex applications and software.
  • Advanced Timers: The device includes a rich set of timers including Motor Control and General Purpose Timers, which are essential for precise control in automotive and industrial applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are available, enabling the microcontroller to connect and communicate with other devices within a system.
  • ADC: The integrated 10-bit Analog-to-Digital Converter (ADC) supports multiple channels, ensuring accurate and efficient analog signal conversion.
  • Package: The SPC5633MF2MLU80 is available in a LQFP-144 package, making it suitable for space-constrained applications while still providing sufficient I/O options.

Applications

The versatility of the SPC5633MF2MLU80 makes it ideal for a broad range of applications within the automotive sector, including engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Furthermore, its robust feature set also allows it to be used in industrial automation, motor control, and various embedded systems that require high levels of processing power and reliability.

Reliability and Quality

NXP is known for its commitment to quality and reliability, and the SPC5633MF2MLU80 is no exception. It is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and long-term reliability. Developers and engineers can rely on this microcontroller to deliver consistent performance and withstand the rigors of harsh operating environments.

With its advanced features and robust design, the NXP SPC5633MF2MLU80 microcontroller is an excellent choice for developers looking to create sophisticated and durable automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess