EN
  • EN
  • DE

BD4847G

Part No BD4847G
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Voltage Detector IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1152686-BD4847G
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD4847G CAD Model

Description

The BD4847G is a voltage detector IC manufactured by Rohm Semiconductor, designed to monitor the supply voltage and generate a reset signal when the voltage drops below a specified threshold. This function is critical for maintaining stable operation in microcontroller-based systems and other electronic devices. By ensuring a proper reset during undervoltage conditions, the BD4847G helps prevent data corruption and system malfunctions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions, ensuring proper initialization and execution.
  • Data Protection in Memory: Safeguards data stored in volatile memory by triggering a reset when the supply voltage falls below a critical level, preventing data loss or corruption.
  • Power Management Systems: Monitors voltage levels in power management circuits and initiates corrective actions or shutdown procedures when necessary to maintain system integrity.
  • Automotive Applications: Ensures the reliable operation of electronic systems in automotive environments, where voltage fluctuations can occur due to various factors.
  • Industrial Control: Used in industrial control systems to protect sensitive components and maintain stable operation in the face of power supply variations.

Features

  • High-Accuracy Voltage Detection: Precisely monitors the supply voltage and provides a reliable reset signal when the voltage drops below the specified threshold.
  • Low Current Consumption: Operates with minimal power consumption, making it suitable for battery-powered devices and energy-efficient applications.
  • Open Drain Output: Provides a flexible output that can be easily interfaced with various logic circuits.
  • Small Package Size: Available in a compact package, allowing for use in space-constrained applications.
  • Wide Operating Temperature Range: Designed to operate reliably over a wide range of ambient temperatures.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations near the threshold voltage, ensuring a stable reset signal.

Benefits

  • Improved System Reliability: Enhances overall system reliability by preventing malfunctions caused by undervoltage conditions.
  • Data Integrity Protection: Safeguards valuable data by ensuring a proper reset before data corruption can occur.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy integration into existing systems, simplifying the design process and reducing development time.
  • Cost-Effective Solution: Provides a cost-effective way to monitor and protect electronic systems from voltage fluctuations.

Additional Details

The BD4847G requires an external pull-up resistor for the open-drain output. The reset threshold voltage is precisely calibrated during manufacturing. This device is also RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0386 $61.1580
70+ $1.6736 $117.1520
110+ $1.6205 $178.2550
150+ $1.5685 $235.2750
195+ $1.5165 $295.7175
255+ $1.3594 $346.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess