EN
  • EN
  • DE

BD4943FVE-TR

Part No BD4943FVE-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description IC DETECTOR VOLT 4.3V CMOS 5VSOF / Processor Supervisor 4.3V 1 Active Low/CMOS 5-Pin VSOF T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Rohm Semiconductor
Series BD49xxx
Packaging Reel package
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Voltage - Threshold 4.3V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package SOT-665
Manufacturer Package 5-VSOF
Win Source Part Number 769876-BD4943FVE-TR
Popularity Medium
Supply and Demand Status Limited
Family Name BD4943FVE
Introduction Date April 23, 2002
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BD4943FVE-TR CAD Model

Description

The BD4943FVE-TR is a voltage detector IC manufactured by Rohm Semiconductor. As a voltage supervisor, its primary function is to monitor the voltage levels in electronic circuits and generate a reset signal when the voltage drops below a predetermined threshold. This safeguards the connected microcontroller or other critical components from operating with insufficient power, preventing erratic behavior, data corruption, and potential hardware damage.

Applications

  • Microcontroller Reset Circuits: Primarily used to provide a reliable reset signal to microcontrollers during power-up or voltage drops, ensuring proper initialization and operation.
  • CPU Voltage Monitoring: Monitors the core voltage of CPUs in embedded systems and computers, triggering a reset or interrupt if the voltage falls outside the specified range.
  • Power Supply Monitoring: Safeguards electronic devices against power supply failures by detecting under-voltage conditions and initiating a controlled shutdown.
  • Battery-Powered Devices: Protects batteries from deep discharge by disabling the device when the battery voltage reaches a critical low level, extending battery life and preventing damage.
  • Industrial Control Systems: Provides reliable voltage monitoring in industrial equipment, ensuring safe and stable operation of critical machinery and control systems.

Features

  • High-Accuracy Voltage Detection: Offers precise voltage detection thresholds, ensuring reliable reset operation and preventing false triggers.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered and energy-efficient applications.
  • Small Package Size: Available in compact packages, facilitating easy integration into space-constrained designs.
  • Open Drain Output: Provides flexible interfacing with various microcontroller and system architectures.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, suitable for use in harsh environments.

Benefits

  • Prevents System Malfunctions: Safeguards against system crashes and data corruption caused by undervoltage conditions, ensuring reliable operation.
  • Ensures Stable Operation: Maintains stable operation of microcontrollers and other sensitive components by continuously monitoring voltage levels.
  • Protects Against Battery Damage: Prevents deep discharge of batteries in portable devices, extending battery life and preventing potential damage.
  • Improves System Reliability: Enhances the overall reliability of electronic systems by providing a robust voltage monitoring and reset function.
  • Simplifies Circuit Design: The open-drain output configuration simplifies integration into existing systems.

Additional Details: The BD4943FVE-TR has a typical detection voltage of 4.3V. The package is a small VSON package. The output configuration is N-channel open drain, allowing for easy level shifting and integration with different logic families. The operating temperature range is typically -40°C to +125°C. The supply voltage range typically spans 1.0V to 5.5V. The "-TR" suffix typically indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess