EN
  • EN
  • DE

BD5250FVE-TR

Part No BD5250FVE-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 5V 1 Active Low/Open Drain 5-Pin VSOF T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-665
Lead Free Lead Free
Max Operating Temperature 105 °C
Max Power Dissipation 210 mW
Max Reset Threshold Voltage 5.05 V
Max Supply Voltage 6.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.95 V
Min Supply Voltage 950 mV
Mount Surface Mount
Number of Pins 5
Number of Voltages Monitored 1
Packaging Tape and Reel
Reset Active Low
RoHS Compliant
Threshold Voltage 5 V
Type Simple Reset/Power-On Reset
Watchdog Timer No
Win Source Part Number 1136519-BD5250FVE-TR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD5250FVE-TR CAD Model

Description

The BD5250FVE-TR is a Simple Reset/Power-On Reset IC manufactured by Rohm Semiconductor.

  • Manufacturer: Rohm Semiconductor
  • Part Number: BD5250FVE-TR
  • Type: Simple Reset/Power-On Reset IC
  • Package: SOT-665
  • Mounting: Surface Mount
  • Reset Type: Active Low
  • Voltage Monitored: 1
  • Pins: 5
  • Lead-Free: Yes
  • Operating Temperature: -40°C to 105°C
  • Max Supply Voltage: 6.5 V
  • Min Supply Voltage: 950 mV
  • Threshold Voltage: 5 V
  • Max Reset Threshold Voltage: 5.05 V
  • Min Reset Threshold Voltage: 4.95 V
  • Max Power Dissipation: 210 mW
  • Category: PMIC - Supervisors
  • Popularity: Medium

You May Also Be Interested in

Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess