EN
  • EN
  • DE

BD53E42G-TR

Part No BD53E42G-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description Processor Supervisor 4.2V 1 Active Low/CMOS 5-Pin SSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Threshold Voltage 4.2 V
Watchdog Timer No
Win Source Part Number 1142065-BD53E42G-TR
Categories PMIC - Supervisors
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD53E42G-TR CAD Model

Description

The BD53E42G-TR is a voltage detector IC manufactured by Rohm Semiconductor, belonging to the category of PMIC (Power Management Integrated Circuit) supervisors. This IC is designed to monitor voltage levels within electronic circuits and provide a reset signal when the voltage drops below a defined threshold. This is a critical function for ensuring the stable operation of microcontrollers (MCUs) and other sensitive electronic components by preventing erroneous behavior or data corruption during voltage fluctuations or power supply interruptions.

Applications:

  • Microcontroller Reset Circuits: Provides a reliable reset signal to the microcontroller during power-up or brown-out conditions.
  • Industrial Control Systems: Protects sensitive electronic equipment from voltage fluctuations in harsh industrial environments.
  • Automotive Electronics: Monitors battery voltage and initiates protective measures when the voltage falls below a critical level.
  • Consumer Electronics: Ensures stable operation of devices like TVs, audio players, and home appliances by preventing erratic behavior due to voltage dips.
  • Portable Devices: Protects against data loss or corruption in battery-powered devices when the battery voltage is low.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications and energy-efficient designs.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring for dependable system resets.
  • Compact Package: Saves valuable board space in space-constrained applications.
  • Built-in Hysteresis: Prevents output oscillation and ensures a stable output even with noisy input voltage conditions.
  • Open Drain Output: Provides flexibility in interfacing with different logic levels.

Benefits:

  • Enhanced System Stability: Prevents system crashes and data corruption caused by voltage drops, improving overall system reliability.
  • Simplified Design: Reduces the complexity of power management circuitry, simplifying the design process.
  • Prolonged Battery Life: Minimizes power consumption, contributing to extended battery life in portable electronic devices.
  • Improved Equipment Protection: Protects sensitive electronic components from potential damage caused by unstable voltage conditions.
  • Cost-Effective Solution: Provides a dependable voltage monitoring solution at a competitive price.

The BD53E42G-TR operates by continuously monitoring the input voltage. If the voltage drops below the preset detection threshold, the IC asserts a reset signal, typically a low-level output. This reset signal remains active until the input voltage rises above the threshold plus the hysteresis voltage. The hysteresis prevents rapid switching of the output when the input voltage is close to the threshold level. The open-drain output enables connection to different voltage levels through an external pull-up resistor. The '42' suggests a detection voltage around 4.2V and "-TR" typically indicates tape and reel packaging.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2354 $58.8500
600+ $0.1933 $115.9800
930+ $0.1871 $174.0030
1,280+ $0.1811 $231.8080
1,650+ $0.1751 $288.9150
2,210+ $0.1570 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,431 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess