EN
  • EN
  • DE

BD6112FVM-TR

Part No BD6112FVM-TR
Manufacturer Rohm Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 10MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Charge Pump
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Output Current 10mA
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating -30°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 049404-BD6112FVM-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BD6112FVM-TR CAD Model

Description

BD6112FVM-TR Overview

The BD6112FVM-TR is a compact LED driver IC designed to provide optimal performance in a wide range of lighting applications. Offering superior current regulation, this component ensures consistent brightness and efficiency. Its robust construction makes it suitable for challenging environments, offering high reliability and longevity.

  • Features and Benefits<ul>
  • Efficient current regulation for consistent LED brightness
  • Compact design suitable for limited space applications
  • High reliability and long operational life
  • Applications<ul>
  • Home and industrial lighting systems
  • Automotive interior lighting
  • Backlighting for displays
  • You May Also Be Interested in

    Texas Instruments
    IC REG BUCK ADJ 1A SOT23
    Lowest to $0.1459
    Monolithic Power Systems Inc.
    IC REG BUCK ADJ 6A 14QFN
    Lowest to $1.1642
    Analog Devices Inc.
    IC REG BUCK ADJ 6A 24QFN
    Lowest to $15.1344
    Analog Devices Inc.
    IC REG BUCK ADJ 6A 40TQFN
    Lowest to $37.8359
    Nisshinbo Micro Devices Inc.
    IC REG BOOST 400MA SOT23-5
    Lowest to $1.1642
    Texas Instruments
    IC REG BOOST ADJ 2.5A SOT23-6
    Lowest to $0.2474
    Analog Devices Inc.
    IC REG BUCK BST ADJ/3V 22FC2QFN
    Lowest to $8.1493
    Analog Devices Inc.
    IC REG BUCK ADJ 15A 36LQFN
    Lowest to $130.0000
    Texas Instruments
    IC REG BUCK ADJ 2.5A 12WSON
    Lowest to $29.3234

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $3.9204
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0357
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    30+ $2.1965 $65.8950
    65+ $1.8023 $117.1495
    100+ $1.7461 $174.6100
    140+ $1.6897 $236.5580
    180+ $1.6333 $293.9940
    240+ $1.4643 $351.4320
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 5,857 pieces
    MOQ: 30 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess