Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 1.5 Ohm
Channel Output Current 500mA
Supply Voltage - Operating 6 V to 15 V
Voltage - Load 6 V to 15 V
Temperature Range - Operating -40°C to 85°C (TA)
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1023019-BD6220F-E2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD6220F-E2 CAD Model

Description

The Rohm Semiconductor BD6220F-E2 is an integrated circuit that is designed for DC motors and general purpose applications.

  • Mounting: SMD (SMT)
  • Type: Power MOSFET
  • Fault Protection: Current Limiting, Over Temperature, Over Voltage, UVLO
  • Voltage Load: 6V to 15V
  • Rds On (Typ): 1.5 Ohm
  • Load Type: Inductive
  • Channel Output Current: 500mA
  • Package: 8-SOP
  • Temperature Range: -40°C to 85°C (TA)
  • Popularity: Popular
  • Supply/Demand Status: Limited

You May Also Be Interested in

Monolithic Power Systems Inc.
INTELLI-PHASETM SOLUTION (INTEGR / Half Bridge Driver General Purpose Power MOSFET 41-LGA (5x6)
Need more? Email Us
ECAD model for MP86957GMJ-P
Rohm Semiconductor
IC MOTOR DVR 3PH BRUSHLSS 54SSOP / Half Bridge (3) Driver AC Motors Power MOSFET SSOP-A54_36
Need more? Email Us
ECAD model for BM6205FS-E2
Powerex Inc.
HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Need more? Email Us
ECAD model for M81708FP
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.4086
ECAD model for VT1677SBFQX+CNQ
Panasonic
IC MOTOR DRIVER PAR 34HSOP / Half Bridge (4) Driver DC Motors, General Purpose BCDMOS 24-HQFN (4x4)
Need more? Email Us
ECAD model for AN44070A-VF
Texas Instruments
IC SYNC BUCK NEXFET 8VSON / Half Bridge Driver Synchronous Buck Converters Power MOSFET 8-VSON (3.5x4.5)
Lowest to $2.0517
ECAD model for CSD97395Q4MT
ON Semiconductor
AUTOMOTIVE DRIVER / Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Lowest to $9.5592
ECAD model for NCV7726DQAR2G
Vishay
IC BUCK ADJ 50A 40MLP
Lowest to $0.9122
ECAD model for SIC780ACD-T1-GE3
ON Semiconductor
6 CHANNEL HALF-BRIDGE DRIVER / Half Bridge (3) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Lowest to $2.9438
ECAD model for NCV7723DQBR2G

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8770 $52.6200
140+ $0.7196 $100.7440
220+ $0.6971 $153.3620
300+ $0.6747 $202.4100
385+ $0.6522 $251.0970
515+ $0.5847 $301.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,673 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention