The BD90C0AFPS is a power management IC (PMIC) manufactured by Rohm Semiconductor. It's designed to provide efficient power conversion and regulation for a variety of electronic devices. This PMIC integrates multiple functions into a single chip, reducing board space and simplifying system design.
Applications:
- Automotive Applications: Car infotainment systems, navigation, and other in-cabin electronics.
- Industrial Equipment: Powering microcontrollers and other components in industrial control systems.
- Consumer Electronics: Used in various consumer devices like set-top boxes and other multimedia devices.
Features:
- High Efficiency: Optimized for efficient power conversion, minimizing energy loss and heat generation.
- Integrated Buck Converter: Includes a step-down (buck) converter for efficient voltage regulation.
- Overcurrent Protection: Built-in protection against overcurrent conditions to prevent damage to the IC and connected components.
- Thermal Shutdown: Protects the IC from overheating by shutting down operation if the temperature exceeds a safe limit.
- Compact Package: Available in a small package for space-constrained applications.
Benefits:
- Reduced System Size: Integration of multiple functions into a single chip reduces the number of external components required, leading to a smaller board size.
- Improved Efficiency: High efficiency power conversion minimizes energy waste and improves battery life in portable devices.
- Enhanced Reliability: Built-in protection features enhance the reliability and robustness of the power supply.
- Simplified Design: Integration of multiple functions simplifies the design process and reduces development time.
Additional Details:
Specific technical specifications for the BD90C0AFPS, such as input voltage range, output voltage, switching frequency, and operating temperature range, can be found in the Rohm Semiconductor datasheet for this part. The device is typically surface-mounted and requires proper thermal management to ensure reliable operation. This is an automotive-grade component. It is often paired with microcontrollers or processors in embedded systems, providing the necessary power rails for their operation.