EN
  • EN
  • DE

BD9329EFJ-HVE2

Part No BD9329EFJ-HVE2
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1018
Reference case SOP8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 744835-BD9329EFJ-HVE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9329EFJ-HVE2 CAD Model

Description

The BD9329EFJ-HVE2 is a single channel high accuracy LED driver IC manufactured by Rohm Semiconductor. It's designed to provide constant current to drive LEDs in LCD backlights and other lighting applications, ensuring consistent brightness and long lifespan of the LEDs. It features a built-in boost converter and current sensing circuitry, offering high efficiency and compact design.

Applications

  • LCD Backlights: Used in LCD TVs, monitors, and notebook PCs to drive the backlight LEDs.
  • Automotive Lighting: Employed in automotive display backlights and interior lighting systems.
  • General Lighting: Used in various LED lighting applications requiring precise current control.
  • Industrial Displays: Integrated into industrial display panels for consistent and reliable LED driving.

Features

  • Single Channel LED Driver: Drives a single string of LEDs with constant current.
  • Built-in Boost Converter: Generates the necessary voltage to drive the LEDs from a lower input voltage.
  • High Accuracy Current Control: Provides precise current regulation for consistent LED brightness.
  • PWM Dimming Control: Allows for adjusting the LED brightness using PWM signals.
  • Overvoltage Protection (OVP): Protects the LEDs from damage due to overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the IC and LEDs from excessive current.
  • Open/Short LED Protection: Detects and protects against open or shorted LED conditions.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating by shutting down the output.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Consistent LED Brightness: High accuracy current control ensures uniform brightness across all LEDs.
  • Extended LED Lifespan: Protection features prevent damage to LEDs, prolonging their lifespan.
  • High Efficiency: Built-in boost converter and optimized design provide high efficiency power conversion.
  • Compact Design: Small package allows for integration into space-constrained applications.
  • Robust Protection: Comprehensive protection features ensure reliable operation under various conditions.

Additional Details

The BD9329EFJ-HVE2 is typically available in a HTSSOP-J20 package. The operating temperature range is usually between -40°C to +85°C. It is compliant with industry standards for RoHS and lead-free manufacturing, making it environmentally friendly. It is designed for LCD backlight application and features multiple protection features such as OVP, OCP, and TSD. Please refer to the manufacturer's datasheet for detailed specifications and application notes.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess