EN
  • EN
  • DE

BD9862MUV-E2

Part No BD9862MUV-E2
Manufacturer Rohm Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC PMIC PS TFT-LCD 24VQFN / LCD Display PMIC VQFN024V4040
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Power Management - Specialized
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Applications LCD Display
Voltage - Supply 1.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package VQFN024V4040
Base Product Number BD9862
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BD9862MUVE2,BD9862MUV-E2TR,BD9862MUV-E2CT,BD9862MUV-E2DKR,846-BD9862MUV-E2TR
Standard Package 2,500
Win Source Part Number 1320733-BD9862MUV-E2
Ultra Librarian 3D Model Ultra Librarian BD9862MUV-E2 CAD Model

Description

The BD9862MUV-E2 is a specialized Power Management Integrated Circuit (PMIC) from Rohm Semiconductor. This PMIC is designed for LCD backlight applications, providing highly efficient and reliable power management for driving LED backlights in LCD panels. It integrates multiple functions to simplify the design and reduce the component count in LCD display systems.

Applications:

  • LCD TVs: Powers the LED backlight for efficient and consistent display brightness.
  • Notebook PCs: Manages power delivery to the LCD panel backlight for optimal battery life.
  • Monitors: Provides stable and controlled power to the backlight LEDs.
  • Automotive displays: Drives LCD backlights in car navigation and infotainment systems.
  • Industrial displays: Powers backlights in LCD panels used in industrial equipment and machinery.

Features:

  • High efficiency DC-DC converter: Maximizes power conversion efficiency, reducing heat dissipation.
  • Built-in PWM dimming control: Allows for precise adjustment of backlight brightness.
  • Overvoltage protection (OVP): Protects the LED backlight from damage due to overvoltage conditions.
  • Overcurrent protection (OCP): Prevents excessive current flow to the LEDs, ensuring safe operation.
  • Short-circuit protection (SCP): Protects the PMIC and backlight in case of a short circuit.
  • Under voltage lockout (UVLO): Prevents operation under insufficient voltage conditions.

Benefits:

  • High efficiency: Reduces power consumption and extends battery life in portable devices.
  • Precise brightness control: Allows for optimal viewing experience in various ambient lighting conditions.
  • Comprehensive protection: Ensures reliable and safe operation of the LED backlight.
  • Simplified design: Integrated functions reduce component count and board space.
  • Compact package: Facilitates integration into small and space-constrained applications.

Additional Details:

The BD9862MUV-E2 typically operates with an input voltage range of 7V to 26V. The PWM dimming frequency can be adjusted to optimize display performance and minimize audible noise. It provides a constant current output to drive the LED backlight string, ensuring uniform brightness across the display. The device is available in a VQFN package. Furthermore, it includes a soft-start function to minimize inrush current during startup. Detailed application notes and reference designs are available from Rohm Semiconductor.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess