Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
RF Type Digital Cellular Phones
Frequency 10MHz to 200MHz
Number of Mixers 1
Gain 12.5dB
Noise Figure 8.5dB
Operating Supply Current 3.9mA
Supply Voltage - Operating 2.3 V to 5.5 V
Case / Package 16-SSOPB
Win Source Part Number 1023378-BH4138FV-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH4138FV-E2 CAD Model

Description

The Rohm Semiconductor 1023378-BH4138FV-E2 is a mixer that is designed for use in RF/IF and RFID products.

  • Frequency Range: 10MHz to 200MHz
  • Gain: 12.5dB
  • Noise Figure: 8.5dB
  • Designed for: Digital cellular phones
  • Mixers: 1
  • Case/Package: 16-SSOPB
  • Operating Supply Voltage: 2.3V to 5.5V
  • Operating Supply Current: 3.9mA

You May Also Be Interested in

Maxim Integrated
IC MIXER 815MHZ-1GHZ DWN 20TQFN
Lowest to $20.3729
ECAD model for MAX9986ETP+TD
Maxim Integrated
IC MIXER 1.2-1.7GHZ DWN 36TQFN
Lowest to $13.1439
ECAD model for MAX19993ETX+T
Maxim Integrated
IC MIXER 700MHZ-1GHZ DWN 36TQFN
Lowest to $12.2622
ECAD model for MAX19985AETX+T
Analog Devices Inc.
IC DOWNCONVERTER SGL 40-QFN
Lowest to $17.7641
ECAD model for HMC1190LP6GE
NXP / Nexperia
IC MIXER 900MHZ-2.4GHZ UP 6TSSOP
Lowest to $0.6780
ECAD model for BGA2022,115
Maxim Integrated
Up/Down Conv Mixer 5V 1GHz 20-Pin TQFN EP T/R | IC MIXER 850MHZ-1.55GHZ 20TQFN
Lowest to $49.1222
ECAD model for MAX2051ETP+T
Analog Devices Inc.
IC MMIC MIXER 2.5-7GHZ 8MINISOEP
Lowest to $20.4815
ECAD model for HMC219BMS8GETR
Analog Devices Inc.
RFIC DOWNCONVERTER SMT, 0.9 - 1.6 GHz | IC RFIC DOWNCONVERTER 24-QFN
Need more? Email Us
ECAD model for HMC621LP4E
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 12SMD
Lowest to $84.8485
ECAD model for HMC558ALC3B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention